Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PVL-D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MSVAE5-G0UAY
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7664
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520 :
The short editorial description of ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520

PVL-D - FSB800MHz EM64T 1/2M L2 cache 3.6 GHz ,EATX, EEB, 30.48 cm (12") * 33.02 cm (13")
More>>>
ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520:
The official marketing text of ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520 as supplied by the manufacturer

With Intel's dual core processor platform, leading DDR2 400, PCI-E I/O and so on, Asus PVL-D is able to provide customers with most advanced technologies and superb performance!!

Leading technologies in PVL-D:
Dual Paxvillie™ processor with FSB 800MHz, DDR2 400 and PCI Express bus interface are the high-performance technologies for those that demand the best.

Dual-PCI Express Gigabit LAN delivers most efficient network connectivity

Flexible I/O options:
4 x PCI-X 64bit/133MHz slots and 1 x PCI Express x 8 slot combined to offer excellent flexibility for future system expansion.

Superb memory performance:
ECC Registered DDR2 400 provides memory performance with better signal quality and reliability.

Short summary description ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520:
This short summary of the ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS PVL-D, Intel, Socket 604(mPGA604), 800 MHz, 16 GB, 8 MB, Rage XL

Long summary description ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520:
This is an auto-generated long summary of ASUS PVL-D motherboard Socket 604(mPGA604) Extended ATX Intel® E7520 based on the first three specs of the first five spec groups.

ASUS PVL-D. Processor manufacturer: Intel, Processor socket: Socket 604(mPGA604), Processor system buses supported: 800 MHz. Maximum internal memory: 16 GB. Maximum graphics adapter memory: 8 MB, Graphics adapter: Rage XL. LAN controller: Broadcom BCM5721. Motherboard form factor: Extended ATX, Motherboard chipset: Intel® E7520, Power source type: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604(mPGA604)
Processor system buses supported
800 MHz
Memory
Number of memory slots *
8
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Graphics adapter
Rage XL
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Number of SATA connectors
2
Number of chassis fan connectors
6
Chassis intrusion connector
Yes
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Rear panel I/O ports
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Broadcom BCM5721
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Extended ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7520
Power source type
What the power source is.
ATX
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASWM2.0
Other features
Controller 2nd interface type
UltraATA 33 / 66 / 100 /133
Controller interface type
SATA
I/O ports
An interface on a device to which you can connect another device.
SSI 24-pin + 12V 8-pin 3 SMBus 2 Front LAN LED 1 Serial
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI 32bit/ 33MHz 1 x PCI-X 64bit/ 133 MHz 1 x PCI-X 64bit/ 133 MHz 1 x PCI-E x 8 1 x PCI-X 64bit/ 133 MHz 1 x PCI-X 64bit/ 133 MHz
Customer service details
X