ASUS logo

ASUS P5MT LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29200
Info modified on:
18 Jan 2024, 17:34:26
Short summary description ASUS P5MT LGA 775 (Socket T) ATX:

ASUS P5MT, Intel, LGA 775 (Socket T), 1066 MHz, 8 GB, ATX, ATX

Long summary description ASUS P5MT LGA 775 (Socket T) ATX:

ASUS P5MT. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 8 GB. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows 2000 Server w/SP4, Windows 2000 Advanced Server w/SP4, Windows 2003 Standard SP1.... Expansion slots: 1 x PCI-E x16 (x8 link), 2 x PCI-X 64 bit 133/100 MHz, 1 x PCI 33MHz/32 bits/5V, Mini-PCI Socket.... I/O ports: 2 x Broadcom BCM5721 Gb PCI-E LAN, ATI RageXL / 8M

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.