ASUS logo

ASUS P5MT-C Intel® E7230 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28296
Info modified on:
30 Oct 2024, 13:08:50
Short summary description ASUS P5MT-C Intel® E7230 LGA 775 (Socket T) micro ATX:

ASUS P5MT-C, Intel, LGA 775 (Socket T), Intel® Pentium® 4, 8 GB, ECC & Non-ECC, 0, 1, 0+1

Long summary description ASUS P5MT-C Intel® E7230 LGA 775 (Socket T) micro ATX:

ASUS P5MT-C. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Maximum graphics card memory: 8 MB, Graphics card: Rage XL. LAN controller: Broadcom BCM5721, Networking features: Dual Gigabit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.