ASUS logo

ASUS P5MT-M Intel® E7230 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38220
Info modified on:
18 Jan 2024, 17:34:22
Short summary description ASUS P5MT-M Intel® E7230 LGA 775 (Socket T) micro ATX:

ASUS P5MT-M, Intel, LGA 775 (Socket T), 1066 MHz, 8 GB, 8 MB, 2 x Broadcom BCM5721 PCI-E Gb LAN

Long summary description ASUS P5MT-M Intel® E7230 LGA 775 (Socket T) micro ATX:

ASUS P5MT-M. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 8 GB. Maximum graphics card memory: 8 MB. Networking features: 2 x Broadcom BCM5721 PCI-E Gb LAN. Motherboard form factor: micro ATX, Motherboard chipset: Intel® E7230, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.