ASUS logo

ASUS NCT-D Intel® E7525 Socket 604 (mPGA604) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69738
Info modified on:
30 Oct 2024, 13:07:05
Short summary description ASUS NCT-D Intel® E7525 Socket 604 (mPGA604) ATX:

ASUS NCT-D, Intel, Socket 604 (mPGA604), 800 MHz, 8 GB, ECC, ATX

Long summary description ASUS NCT-D Intel® E7525 Socket 604 (mPGA604) ATX:

ASUS NCT-D. Processor manufacturer: Intel, Processor socket: Socket 604 (mPGA604), Processor system buses supported: 800 MHz. Maximum internal memory: 8 GB, ECC сompatibility: ECC. Motherboard form factor: ATX, Motherboard chipset: Intel® E7525, Power source type: ATX. Width: 305 mm, Depth: 249 mm. Bundled software: Optional CA eTrus Antivirus/ Trend Micro Server Protect

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.