ASUS logo

ASUS N4L-VM DH Socket 479 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70433
Info modified on:
18 Jan 2024, 17:34:23
Short summary description ASUS N4L-VM DH Socket 479 micro ATX:

ASUS N4L-VM DH, Intel, Socket 479, 2 GB, Intel 82573L Gb Ethernet, micro ATX, ATX

Long summary description ASUS N4L-VM DH Socket 479 micro ATX:

ASUS N4L-VM DH. Processor manufacturer: Intel, Processor socket: Socket 479. Maximum internal memory: 2 GB. Networking features: Intel 82573L Gb Ethernet. Motherboard form factor: micro ATX, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.