location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H67-I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBEZ1-G0UBY0DZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC mini ITX Intel® H67 7.1 channels
  • - 2 Non-ECC Maximum internal memory: 16 GB
  • - 1748
  • - BIOS type: AMI 32 Mbit ACPI version: 2.0a
  • - Gigabit Ethernet
Long product name ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX :
The long product name of ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8H67-I - Intel® Socket 1155, Intel® H67(B3) Express, 2 x DIMM, Max. 16 GB, DDR3 1333/1066 Non-ECC, 1 x PCIe 2.0 x16, 2 xSATA 6.0 Gb/s, 4 x SATA 3.0 Gb/s, Gigabit LAN, VIA 8-Ch., Mini ITX
More>>>
ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX:
The official description of ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPU, Chipset and Graphics features

LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the latest Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H67 Chipset
The Intel® H67 Express Chipset is the latest single-chipset design to support new socket 1155 Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H67 provides 2 SATA 6Gb/s and 4 SATA 3Gb/s ports for faster data retrieval at double the bandwidth of current bus systems. Moreover, Intel® H67 Express Chipset also supports iGPU function.

Latest Transfer Technology

USB 3.0 Support
Experience ultra-fast data transfers at 4.8Gbps with USB 3.0--the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.

Native SATA 6Gb/s Support
The Intel® H67 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

ASUS Exclusive Features

AI Suite II
One-stop Access to Innovative ASUS Features
With its user-friendly interface, ASUS AI Suite II consolidates all exclusive ASUS features into one simple-to-use package. It allows users to supervise overclocking, energy management, fan speed, voltage and sensor readings, even interact with mobile devices via Bluetooth. This all-in-one software offers diverse and easy to use functions, with no need to switch back and forth between different utilities.

GPU Boost
Go to the Limit with iGPU Level Up!
GPU Boost accelerates the integrated GPU for extreme graphics performance. The user-friendly interface facilitates flexible frequency adjustments. It easily delivers stable system-level upgrades for every use.

ASUS EZ DIY

EFI BIOS (EZ Mode)
Flexible, Easy BIOS Interface
ASUS brand new EFI BIOS offers a user-friendly interface that goes beyond traditional keyboard only BIOS, to enable more flexible and convenient mouse controls. Users can easily navigate the new EFI BIOS with the same smoothness as their operating system. The exclusive EZ Mode displays frequently-accessed setup info, while the Advanced Mode is for experienced performance enthusiasts that demand far more intricate system settings.

ASUS Quiet Thermal Solution

ASUS FanXpert
Active Quiet & Cool
ASUS Fan Xpert intelligently allows users to adjust both the CPU and chassis fan speed according to different ambient temperature , which is caused by different climate conditions in different geographic regions and system loading.Built-in variety of useful profiles offer flexible controls of fan speed to achieve a quiet and cool environment.

ASUS Power Design

ASUS EPU
System Level Energy Efficiency
The ASUS EPU (Energy Processing Unit) provides total system power management by detecting current PC loadings and intelligently moderating power usage for critical PC components in real-time–helping save power and money!

ASUS Anti-Surge Protection
This special design prevents expensive devices and the motherboard from damage caused by power surges from switching power supply(PSU).

Industry Standard

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

8 Channel Audio Codec
Enjoy high-end sound system on your PC!
The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology.

RoHS

GreenASUS
The motherboard is European Union´s Energy-related Products (ErP) ready, and ErP requires products to meet certain energy efficiency requirements in regards to energy consumptions. This is in line with ASUS vision of creating environment-friendly and energy-efficient products through product design and innovation to reduce carbon footprint of the product and thus mitigate environmental impacts.

Short summary description ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX:
This short summary of the ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H67-I, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1066,1333 MHz

Long summary description ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX:
This is an auto-generated long summary of ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX based on the first three specs of the first five spec groups.

ASUS P8H67-I. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Memory
Number of memory slots *
2
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1748 MB
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA III connectors *
2
Number of SATA II connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
No
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Features
Motherboard chipset *
Intel® H67
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
mini ITX
Power source type
ATX
Certification
RoHS
Expansion slots
PCI Express x16 slots
1
PCI Express slots version
2.0
BIOS
BIOS type *
AMI
BIOS memory size
32 Mbit
ACPI version
2.0a
Weight & dimensions
Width
171 mm
Depth
171 mm
Packaging content
Drivers included
Yes
Other features
Controller 2nd interface type
SATA 3.0 Gb/s
Controller interface type
SATA 6.0 Gb/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 18:57:36
Uk has collected 4 expert reviews for ASUS P8H67-I Intel® H67 LGA 1155 (Socket H2) mini ITX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2014-05-28 01:08:07
I'm not sure why, but I'm a huge fan of the tiny mITX form factor. It's come a long way from the days of VIA powered boards and while they indeed were cool, they just didn't have the performance you could get out of mATX or larger boards which coul...
Bottom line The biggest down fall to the P8H67-I is the fact that it indeed lacks the ability to adjust the multiplier on the K series CPU. Saying that, we knew this before we got the board and it's not a limitation of the board itself, but the chipset by Intel...
88%
xbitlabs.com
Updated:
2014-05-28 01:08:07
Compact desktop systems in Mini-ITX form-factor become more and more popular. Systems like that have several advantages important for integration of computers into our living-room environment. And it is not only about the size. Yes, Mini-ITX form-facto...
0%