location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E35M1-I DELUXE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBER0-G0UBY0WZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2018 12:14:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD BGA 413 (Socket FT1) E-350
  • - PC mini ITX AMD Hudson M1 Realtek ALC892 7.1 channels
  • - 2 Non-ECC Maximum internal memory: 8 GB
  • - AMD Radeon HD 6310
  • - BIOS type: AMI 32 Mbit ACPI version: 2.0a
  • - Gigabit Ethernet
Long product name ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX :
The long product name of ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E35M1-I DELUXE - APU E-350 Dual-Core 1.6GHz, AMD FCH A50 (Hudson M1), 2 x DIMM Max. 8 GB DDR3 1066/800 Non-ECC, 1 x PCIe 2.0 x16, AMD Radeon HD 6310, 5 xSATA 6.0 Gb/s, Gigabit LAN, ALC892 8-Ch., WLAN 802.11n, Mini ITX
More>>>
ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX:
The official description of ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Integrated AMD Dual-Core Processor E-350 with AMD Radeon™ HD 6310 Graphics
This motherboard supports integrated AMD Dual-Core Processor E-350 with AMD Radeon™ HD 6310 Graphics. This revolutionary APU (Accelerated Processing Unit) combines processing power and advanced DirectX 11 graphics in one small, energy-efficient design to enable accelerated performance and an industry-leading visual experience. It features single-channel DDR3 1066 memory support and accelerates data transfer rate up to 2.5GT/s.

AMD® FCH A50 (Hudson M1)
AMD® FCH A50 (Hudson M1) is designed to support up to 2.5GT/s interface speed and PCI Express 2.0 x 16 (at x4 speed) graphics. It supports 6 x SATA6Gb/s ports and 14 x USB 2.0 Ports.

Complete USB 3.0 Solution
ASUS facilitates strategic USB 3.0 accessibility for both the front and rear panel - 4 USB 3.0 ports in total. Experience the latest plug & play connectivity at speeds up to 10 times faster than USB 2.0. The E35M1-I DELUXE affords greater convenience to high speed connectivity.

Native SATA 6Gb/s Support
The AMD Hudson M1 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

AI Suite II
One-stop Access to Innovative ASUS Features
With its user-friendly interface, ASUS AI Suite II consolidates all exclusive ASUS features into one simple-to-use package. It allows users to supervise overclocking, energy management, fan speed, voltage and sensor readings, even interact with mobile devices via Bluetooth. This all-in-one software offers diverse and easy to use functions, with no need to switch back and forth between different utilities.

MemOK!
Any Memory is A-OK!
MemOK! quickly ensures memory boot compatibility. This remarkable memory rescue tool requires a mere push of a button to patch memory issues. MemOK! determines failsafe settings and dramatically improves system boot success. Get your system up and running in no time!

Fanless Design Heatsink
Effective Fanless Heat Dissipation at 0dB
The passive cooling solution provided by the large yet low profiled dual heat-pipe heatsink covering the CPU and the graphic processor, plus the extra 2oz of copper, allows the powerful yet compact system to be cooled within limited spacing. With the additional support of fan headers, users are able to build compact yet flexible systems like never.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speed according to system loading to ensure quiet, cool and efficient operation.

EFI BIOS (EZ Mode)
Flexible, Easy BIOS Interface
ASUS brand new EFI BIOS offers a user-friendly interface that goes beyond traditional keyboard only BIOS, to enable more flexible and convenient mouse controls. Users can easily navigate the new EFI BIOS with the same smoothness as their operating system. The exclusive EZ Mode displays frequently-accessed setup info, while the Advanced Mode is for experienced performance enthusiasts that demand far more intricate system settings.

ASUS Anti-Surge Protection
This special design prevents expensive devices and the motherboard from damage caused by power surges from switching power supply(PSU).

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

Wireless on board
WLAN 802.11n gives you faster surfing speeds and higher throughput when compared to other wireless standards. Its wider range of coverage ensures better signal transmission and reception. Bluetooth gives you an easier way to connect devices with bluetooth connection. Say goodbye to cable mess!

DTS
DTS Surround Sensation UltraPC
Delivers exceptional 5.1 surround experience through the most common PC audio setups - your existing stereo speakers or headphones. With these technologies, you may experience a better home-theater audio with ease.

GreenASUS
The motherboard is European Union´s Energy-related Products (ErP) ready, and ErP requires products to meet certain energy efficiency requirements in regards to energy consumptions. This is in line with ASUS vision of creating environment-friendly and energy-efficient products through product design and innovation to reduce carbon footprint of the product and thus mitigate environmental impacts.

Short summary description ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX:
This short summary of the ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS E35M1-I DELUXE, AMD, BGA 413 (Socket FT1), 2.5 GT/s, E-350, 8 GB, 800,1066 MHz

Long summary description ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX:
This is an auto-generated long summary of ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX based on the first three specs of the first five spec groups.

ASUS E35M1-I DELUXE. Processor manufacturer: AMD, Processor socket: BGA 413 (Socket FT1), System bus rate: 2.5 GT/s. Maximum internal memory: 8 GB, Supported memory clock speeds: 800,1066 MHz. Graphics card family: AMD, Graphics card: Radeon HD 6310. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset: AMD Hudson M1

Processor
Processor manufacturer *
AMD
Processor socket *
BGA 413 (Socket FT1)
System bus rate
2.5 GT/s
Processor model
E-350
Memory
Number of memory slots *
2
Non-ECC
Yes
Supported memory clock speeds
800, 1066 MHz
Maximum internal memory *
8 GB
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Graphics card family
AMD
Graphics card
Radeon HD 6310
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
5
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
WiFi-AP antenna jack
2
Network
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E
Features
Motherboard chipset *
AMD Hudson M1
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
mini ITX
Power source type
ATX
Compatible operating systems
Win
Expansion slots
PCI Express x16 slots
1
BIOS
BIOS type *
AMI
BIOS memory size
32 Mbit
ACPI version
2.0a
Weight & dimensions
Width
170 mm
Depth
170 mm
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
Controller interface type
SATA 6.0 Gb/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:54:20
Uk has collected 33 expert reviews for ASUS E35M1-I DELUXE AMD Hudson M1 BGA 413 (Socket FT1) mini ITX and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
vortez.net
Updated:
2011-08-17 05:54:19
Around £128 at time of reviewASUS are still making waves across the PC hardware world - their excellent GPU's seem to be consistently well reviewed and likewise their motherboards have always been the product of choice for a great many enthusiasts ove...
Bottom line In all honesty there's not much to say on this one. This little board is a feature packed and fully capable little media machine. It's HD playback credentials seem fully realised and with the inclusion of certain key features it's both futureproof and...
0%
kitguru.net
Updated:
2011-08-17 05:54:20
KitGuru has looked at several new Fusion boards from AMD partners MSI and Sapphire. Both products left us with positive feelings - the mixture of low power drain, competitive pricing and excellent high definition media performance is certainly a he...
Bottom line You do pay a premium for this Asus E35M1-I Deluxe motherboard, but in our opinion it is worth every penny. The Thermaltake Armor A30 is very well put together and offers great cooling proficiency while generating very little noise. Both products earn...
90%
uk.hardware.info
Updated:
2014-02-15 01:03:26
At Hardware.Info we keep wondering why so many ATX motherboards are still being sold. So much functionality has been integrated on modern motherboards, that the only reason you still need a motherboard that large is if you plan on using three or four gr...
0%
tomshardware.co.uk
Updated:
2014-02-22 01:05:23
While ASRock uses reduced cost to increase value, Asus takes the opposite approach by focusing instead on features. An 802.11n Wi-Fi adapter fills a...
0%
ocaholic.ch.english
Updated:
2014-06-13 01:30:29
With the E35M1-I Deluxe ASUS presents its flagship motherboard regarding AMD Fusion architecture. It awaits multimedia users and people who need a noiseless and very energy efficient computer. It even offers decent performance and it's even able to destro...
Bottom line The ASUS E35M1I Deluxe left a very good impression with it's nice design, and good performance We were also surprised that they provided their board with an EFI BIOS Meanwhile their BIOS is very easy to use Regarding the overclocking capability don't wor...
100%
thinkdigit.com
Updated:
2011-08-17 05:54:19
The market is slowly but surely seeing mini-deluge of AMD E350 APU based mini-ITX boards. AMD has tried to fill in the gap in the low-end integrated graphics market by coming out with the Zacate APU since Intel released its IG giant - the Sandy Bridge...
Bottom line The ASUS E35M1-I is priced at Rs. 10,750, which is higher than the Gigabyte GA E350N which comes at Rs. 8,900. As seen from the performance table, both the boards perform identically. But the ASUS board does sport some additional features like integrat...
0%
neoseeker.com
Updated:
2011-10-18 21:43:27
Just because the Llano launched a a little while ago doesn't mean its little brother, Bobcat, is not good anymore. Comparing the TDP of each APU shows that Bobcat still has nearly less than four times the power footprint. Whereas it would be pretty dif...
Bottom line As with most of its offerings these days, ASUS has not skimped on the feature set of the ASUS E35M1-I Deluxe. For the connectivity, the E35M1-I Deluxe has an integrated Bluetooth module and a a half-height wireless LAN card pre-installed into the mini-...
0%
vr-zone.com
Updated:
2014-02-01 01:04:35
Today we’ll be looking at another AMD fusion board by ASUS. To be more specified, it will be under the “Brazos” platform. For those of you who havent heard of this newly launched platform by AMD, it is actually an AMD’s very first ever APU (Accelerat...
Bottom line The ASUS E35M1-I DELUXE was a very simple board to setup and one of the few to offer a passive cooling solution. It has a Mini-ITX form factor which is great for Home Theatre PC setups due to the small housing it can be packed into. Housed inside fo...
83%
anandtech.com
Updated:
2014-05-20 01:06:08
Despite what you could buy many years ago for more than a thousand dollars, you can now get the same performance in a motherboard/CPU combo for under $200. But at present, with your dual core 1.6 GHz chip, there's WiFi, SATA 6 Gbps, somewhat capable onboa...
0%
Techreport.com
Updated:
2014-06-12 01:11:00
Seven months after its debut, AMD's Zacate processor remains largely unequaled. Intel's Atom might sip less power, making it more suitable for tablets and handhelds, but it's got nowhere near the horsepower—especially when it comes to graphics. While low-...
0%
tomshardware.com
Updated:
2015-07-10 01:07:00
AMD’s Brazos platform, driven by the Zacate APU, offers a lot of performance per watt. It comes up short on features, though. Eight manufacturers...
0%