location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H67-I DELUXE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBE70-G0EAY0KZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1155 (Socket H2)
  • - mini ITX Realtek ALC892 7.1 channels
  • - 2 Non-ECC Maximum internal memory: 16 GB
  • - 1748
  • - 32 Mbit ACPI version: 2.0
Long product name ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX :
The long product name of ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8H67-I DELUXE - Intel Socket 1155, Intel H67 Express, Wi-Fi 802.11b/g/n, Realtek RTL8111E Gigabit LAN, Mini ITX
More>>>
ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX:
The official description of ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the latest Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H67 Chipset
The Intel® H67 Express Chipset is the latest single-chipset design to support new socket 1155 Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H67 provides 2 SATA 6Gb/s and 4 SATA 3Gb/s ports for faster data retrieval at double the bandwidth of current bus systems. Moreover, Intel® H67 Express Chipset also supports iGPU function.

Latest Transfer Technology
Complete USB 3.0 Solution

ASUS facilitates strategic USB 3.0 accessibility for both the front and rear panel - 4 USB 3.0 ports in total. Experience the latest plug & play connectivity at speeds up to 10 times faster than USB 2.0. The P8H67-I Deluxe affords greater convenience to high speed connectivity.

Native SATA 6Gb/s Support
The Intel® H67 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

ASUS Exclusive Features
MemOK!


Any Memory is A-OK!
MemOK! quickly ensures memory boot compatibility. This remarkable memory rescue tool requires a mere push of a button to patch memory issues. MemOK! determines failsafe settings and dramatically improves system boot success. Get your system up and running in no time!

GPU Boost
Go to the Limit with iGPU Level Up!
GPU Boost accelerates the integrated GPU for extreme graphics performance. The user-friendly interface facilitates flexible frequency adjustments. It easily delivers stable system-level upgrades for every use.

BT GO 3.0!
Onboard BT GO 3.0! enables smart connectivity to Bluetooth and wireless internet devices with no additional adapters. Enjoy the convenience and faster transfer ratses of Wi-Fi anywhere on both desktops and notebooks. ASUS BT GO 3.0! comes with 7 special functions that offer a significant breakthrough in Bluetooth and Wi-Fi evolution. To make the most of these features, ASUS custom-built interface packs excellent functionality to bridge the benefits of Bluetooth convenience and super-fast Wi-Fi.

AI Suite II
One-stop Access to Innovative ASUS Features
With its user-friendly interface, ASUS AI Suite II consolidates all exclusive ASUS features into one simple-to-use package. It allows users to supervise overclocking, energy management, fan speed, voltage and sensor readings, even interact with mobile devices via Bluetooth. This all-in-one software offers diverse and easy to use functions, with no need to switch back and forth between different utilities.

Short summary description ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX:
This short summary of the ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H67-I DELUXE, LGA 1155 (Socket H2), 16 GB, 1066,1333 MHz, 0, 1, 5, 10, 1748 MB, Realtek RTL8111E

Long summary description ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX:
This is an auto-generated long summary of ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX based on the first three specs of the first five spec groups.

ASUS P8H67-I DELUXE. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 16 GB, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN

Processor
Processor socket *
LGA 1155 (Socket H2)
Memory
Number of memory slots *
2
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1748 MB
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111E
Networking features
Gigabit LAN
Features
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Motherboard form factor *
mini ITX
Power source type
ATX
Expansion slots
PCI Express x16 slots
1
BIOS
BIOS memory size
32 Mbit
ACPI version
2.0
Weight & dimensions
Width
171 mm
Depth
171 mm
Other features
Manageability features
WOL @ PME, PXE
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 01:23:23
Uk has collected 16 expert reviews for ASUS P8H67-I DELUXE LGA 1155 (Socket H2) mini ITX and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
aphnetworks.com
Updated:
2014-09-01 01:28:19
What was the first thing they made after the wheel was invented? I am not sure about what Wikipedia has to say, but to the best of my understanding, it was probably my friend's old school Mazda -- which finally decided to kick the bucket a few weeks ag...
0%
benchmarkreviews.com
Updated:
2011-08-21 01:23:06
By now we have all heard of the media capabilities of the Intel H67 Chipset. With so much going for it in this aspect, it seems like an H67 motherboard would be great as a starting point for the perfect Home Theatre PC. ASUS has decided to take this i...
Good UEFI Introduces Graphical User Interface BIOS replacement, Integrated Atheros b/g/n WiFi, MemOK! Increases memory compatibility for bootup, ASUS EPU increases energy savings, NECD720200F1 SuperSpeed USB 3.0 controller, ASUS BT GO! Bluetooth adapter...
Bad High priced HTPC motherboard solution...
Bottom line IMPORTANT: Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. While we each do our best to ensure...
90%
silentpcreview.com
Updated:
2011-08-21 01:23:10
The Asus P8H67-I Deluxe challenges the Zotac H67-ITX in a high-end premium Sandy Bridge mini-ITX motherboard duel. Sporting eSATA, USB 3.0, 802.11n with extended antennae, Bluetooth, and Asus' well-implemented UEFI and second generation AI Suite utilit...
Bottom line Compared to the Zotac H67-ITX, the P8H67-I has a touch higher idle power consumption, but the difference is trivial compared to the >10W advantage the P8H67-I has on load. The UEFI even allows for undervolting which could potentially make the board ev...
0%
pureoverclock.com
Updated:
2012-02-17 01:02:09
It's no secret that Intel's Sandy Bridge processors are overclocking giants, commonly reaching speeds of up to 5GHz on air. Of course, it's only the unlocked “K” series processors that can truly be pushed to such loft speeds for the LGA1155 platform. H...
Bottom line When it comes down to the motherboards with the H67 chipset, it can get quite difficult to distinguish between them, at least in overall ability and usage. Each have similar layouts and features for the most part, and much of the differences can be att...
0%
proclockers.com
Updated:
2014-01-18 01:07:52
to the ASUS P8H67-I Deluxe In the ongoing quest to build PC systems as small as possible, you have to begin with the primary components. The biggest of those, both literally and figuratively, would have to be the motherboard. Over the past few years w...
Bottom line Coupled with one of Intel’s latest Sandy Bridge processors, the ASUS P8H67-I Deluxe is one of the finest ITX motherboards on the market. It offers all that one would need in building a home theatre PC. The small form factor, built-in Wi-Fi and audio/v...
0%
vr-zone.com
Updated:
2014-01-18 01:07:52
Intel's second-generation Core 'Sandy Bridge' processors can be mated to a few 6 Series chipsets, including the P67 Express and H67 Express which are often used in consumer and enthusiast builds. The core frequency of Intel Unlocked 'K' processors c...
Bottom line In short, performance of the ASUS P8H67-I DELUXE motherboard is outstanding - at the level of full-sized ATX form factor ones. Although we have tested the ASUS board with a Core i5-2500K processor, pairing the former up with a 'slower' Core i3-2100 th...
0%
Techreport.com
Updated:
2014-04-05 01:22:45
One of the best parts of this job is getting to watch technology progress from one generation to the next. Although fresh products aren't always better than the ones they replace, the overall trend is a positive one. The new hotness tends to offer better...
Bottom line The P8H67-I Deluxe manages to squeeze more features into a Mini-ITX form factor than an awful lot of full-sized ATX mobos spread across a much larger surface area. As far as I can tell, the only sacrifices Asus has made are dropping a couple of internal...
0%
techreaction.net
Updated:
2014-04-10 01:16:24
This week TechREACTION reviews the ASUS P8H67-I Deluxe mini-ITX form factor motherboard for socket 1155 Intel CPUs. Based on the H67 chipset from Intel the board supports all current “Sandy Bridge” based CPUs and is capable of utilizing the integrated HD...
Bottom line The P8H67-I Deluxe is a fully featured mini-ITX motherboard reminiscent of the P8P67 Deluxe reviewed approximately one year ago. It maintains the functional UEFI BIOS that ASUS pulled off nearly flawlessly while other companies have been not performed a...
0%
xbitlabs.com
Updated:
2014-05-28 01:08:00
Compact desktop systems in Mini-ITX form-factor become more and more popular. Systems like that have several advantages important for integration of computers into our living-room environment. And it is not only about the size. Yes, Mini-ITX form-facto...
0%
decryptedtech.com
Updated:
2014-07-23 01:42:58
One of the big (or is it small) things that re-emerged on the market last year was the reintroduction of Via's Mini-ITX form factor for motherboards. We have had a few of these in the lab and they are very fun to play with. So far we have had boards from...
Bottom line As I said at the beginning of this part of the review the Mini-ITX form factor is back. Via kicked it off a few years ago and Intel helped to resurrect it with the Atom CPU. From there the manufacturers saw the potential and have built upon it. Asus has d...
0%