Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8Q67-M DO/TPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBE6G-G0UBY0KZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30248
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:07:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard :
The short editorial description of ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard

P8Q67-M DO/TPM - Intel Q67(B3), Socket 1155, Intel 82579, VIA VT1708S, uATX
More>>>

ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard:
The official marketing text of ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard as supplied by the manufacturer
REV 3.0 - New Q67 B3 Revision
Flexible and safe Vpro brings new-gen Q67 enjoyment

- TPM IC Onboard – Protect Your Important Data
- GPU Boost – Go to the Limit with iGPU Level Up!
- EFI BIOS – Flexible and Easy BIOS Interface
- SATA 6Gb/s Support – Let you experience the latest transfer technology!

LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the latest Intel® Sandy Bridge processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® Sandy Bridge processors are among the most powerful and energy efficient CPUs in the world.

Intel® Q67 Chipset
The Intel® Q67 Express is the latest single-chipset design that supports the new socket 1155 Intel® Core™ i3/Core™ i5/Core™ i7 2nd generation processors. It improves performance by utilizing serial point-to-point links, allowing for increased bandwidth and stability. Additionally, the Q67 comes with 2 SATA 6Gb/s and 4 SATA 3Gb/s ports for faster data retrieval, doubling the bandwidth of current bus systems. Moreover, Intel® Q67 Express Chipset also supports iGPU function.

Intel Vpro
The IntelR vPro™ Technology allows IT organizations to remotely manage corporate PCs, even when they are powered off or with non-functional operating systems. It features the IntelR Active Management Technology and offers IT organizations a lighter weight form of virtualization to audit all IntelR AMT-based platforms in a network environment. PCs with IntelR vPro™ Technology allow IT departments to remotely retrieve assets and hardware/software inventories, contain security threats, resolve system problems, and increase the uptime of desktops with lower maintenance costs.

TPM IC Onboard
Provide total solution for data protection, no need for extra TPM card.

VGA Output Support
DisplayPort
Cutting-Edge Digital Interface for High Resolution Multimedia and Easy Upgrades
This motherboard introduces the new digital display interface standard – DisplayPort. This new design features a smaller and user-friendly connector. It delivers higher performances of resolution, refresh rate and color depth and improves digital display connectivity.

Latest Transfer Technology
Native SATA 6Gb/s Support
The Intel® Q67 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

ASUS Exclusive Features
Short summary description ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard:
This short summary of the ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS P8Q67-M DO/TPM, 1066,1333 MHz, 32 GB, Intel, Core i3,Core i5,Core i7, LGA 1155 (Socket H2), Gigabit LAN
Long summary description ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard :

ASUS P8Q67-M DO/TPM. Supported memory clock speeds: 1066,1333 MHz, Maximum internal memory: 32 GB. Processor family: Intel, Compatible processor series: Core i3,Core i5,Core i7, Processor socket: LGA 1155 (Socket H2). Networking features: Gigabit LAN, LAN controller: Intel 82579, Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard chipset: Intel Q67, Motherboard form factor: microATX. BIOS type: AMI, BIOS memory size: 64 MB, ACPI version: 2.0a

This is an auto-generated long summary of ASUS P8Q67-M DO/TPM Intel Q67 LGA 1155 (Socket H2) Micro ATX motherboard based on the first three specs of the first five spec groups.
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1066,1333 MHz
Number of memory slots
4
Non-ECC
Yes
Maximum internal memory
The maximum internal memory which is available in the product.
32 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Core i3,Core i5,Core i7
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
8
Number of SATA connectors
6
S/PDIF out connector
Yes
CPU fan connector
Yes
Number of COM connectors
1
Chassis intrusion connector
Yes
Number of chassis fan connectors
1
TPM connector
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF in port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Back panel I/O ports
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Networking
Networking features
Gigabit LAN
LAN controller
Intel 82579
Ethernet interface type
Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel Q67
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
microATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Audio system
System used to play music or speech.
VIA VT1708S
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
64 MB
ACPI version
2.0a
Weight & dimensions
Width *
The measurement or extent of something from side to side.
226 mm
Depth *
The distance from the front to the back of something.
244 mm
Other features
Controller interface type
SATA
Manageability features
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version.
WOL @ PME, WOR @ PME, PXE
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
X