Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M4N68T V2 Socket AM3 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4N68T V2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBE30-G0EAY0DZ
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30140
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS M4N68T V2 Socket AM3 ATX motherboard :
The short editorial description of ASUS M4N68T V2 Socket AM3 ATX motherboard

M4N68T V2 - AMD Socket AM3, NVIDIA nForce 630a, 2000/1600 MT/s, 4 x DIMM, Max. 16 GB, DDR3, ATX
More>>>

ASUS M4N68T V2 Socket AM3 ATX motherboard:
The official marketing text of ASUS M4N68T V2 Socket AM3 ATX motherboard as supplied by the manufacturer
Perfect choice for both performance and benefit with Core Unlocker

- Core Unlocker - Unlock true Core performance intelligently
- Turbo Key - Overclocking easily,Boost performance simply
- ASUS EPU - System Level Energy Saving
- Dual channel DDR3 1800(O.C.) - Faster data transfer rate and more bandwith
- 100% All High-quality Conductive Polymer Capacitors.

AMD® Phenom™ II/Athlon™ II/ Sempron™ 100 Series CPU support
This motherboard supports AMD® Socket AM3 multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR3 1333 memory support and accelerates data transfer rate up to 2000 MT/s via HyperTransport™ 1.0 based system bus. This motherboard also supports AMD® CPUs in the new 45nm manufacturing process.

Core Unlocker
ASUS Core Unlocker simplifies the activation of a latent AMD CPU — with just a press of a key. Enjoy an instant performance boost by simply unlocking the extra cores, without performing complicated BIOS changes.

Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

Dual-Channel DDR3 1800(O.C.)
This motherboard supports DDR3 1800(O.C.) that provides faster data transfer rate and more bandwith to increase memory computing efficiency, enhancing system performance in 3D graphics and other memory demanding applications.

Turbo Key
ASUS Turbo Key allows the user to turn the PC power button into an overclocking button. After the easy setup, Turbo Key can boost performances without interrupting ongoing work or games - with just one touch!!

EPU
The ASUS EPU (Energy Processing Unit) provides total system power management by detecting current PC loadings and intelligently moderating power in real-time. It automatically provides the most appropriate power usage to save power and money!

AMD Cool 'n' Quiet! Technology
M4N68T LE V2 supports AMD Cool 'n' Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment.

Serial ATA 3Gb/s
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification.
Short summary description ASUS M4N68T V2 Socket AM3 ATX motherboard:
This short summary of the ASUS M4N68T V2 Socket AM3 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS M4N68T V2, 1066,1333,1600,1800 MHz, 16 GB, AMD, Socket AM3, Gigabit LAN, Realtek RTL8211CL
Long summary description ASUS M4N68T V2 Socket AM3 ATX motherboard :

ASUS M4N68T V2. Supported memory clock speeds: 1066,1333,1600,1800 MHz, Maximum internal memory: 16 GB. Processor family: AMD, Processor socket: Socket AM3. Networking features: Gigabit LAN, LAN controller: Realtek RTL8211CL. Motherboard form factor: ATX, Audio output channels: 7.1 channels, RAID levels: 0, 1, 5, 10. BIOS memory size: 8 MB

This is an auto-generated long summary of ASUS M4N68T V2 Socket AM3 ATX motherboard based on the first three specs of the first five spec groups.
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1066,1333,1600,1800 MHz
Number of memory slots
4
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Non-ECC
Yes
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM3
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
6
Number of SATA connectors
4
S/PDIF out connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Back panel I/O ports
Microphone in
The socket where a microphone is connected to the device.
Yes
COM ports quantity
1
Networking
Networking features
Gigabit LAN
LAN controller
Realtek RTL8211CL
Performance
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Audio system
System used to play music or speech.
VT1708S
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
BIOS
BIOS memory size
8 MB
ACPI version
2.0
Weight & dimensions
Width *
The measurement or extent of something from side to side.
208 mm
Depth *
The distance from the front to the back of something.
305 mm
X