location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS AT5IONT-I mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT5IONT-I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBCE0-G0EAY0KZ show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2020 10:11:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS AT5IONT-I mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Intel Atom® D525
  • - mini ITX Realtek ALC887 7.1 channels
  • - 2 Maximum internal memory: 4 GB
  • - NVIDIA
  • - 64 Mbit
More>>>
Short summary description ASUS AT5IONT-I mini ITX:
This short summary of the ASUS AT5IONT-I mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS AT5IONT-I, Intel, Intel Atom®, D525, 4 GB, NVIDIA, mini ITX

Long summary description ASUS AT5IONT-I mini ITX:
This is an auto-generated long summary of ASUS AT5IONT-I mini ITX based on the first three specs of the first five spec groups.

ASUS AT5IONT-I. Processor manufacturer: Intel, Compatible processor series: Intel Atom®, Processor model: D525. Maximum internal memory: 4 GB. Graphics card family: NVIDIA. Motherboard form factor: mini ITX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
Intel
Compatible processor series *
Intel Atom®
Processor model
D525
Memory
Number of memory slots *
2
Maximum internal memory *
4 GB
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Graphics card family
NVIDIA
Internal I/O
USB 2.0 connectors *
1
Number of SATA connectors
2
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
2
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
S/PDIF out port
Yes
Features
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Motherboard form factor *
mini ITX
Power source type
ATX
Compatible operating systems
Win
Expansion slots
PCI Express x4 slots
1
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
170 mm
Depth
170 mm
Other features
Dual Link DVI
Yes
Graphics controller
NVIDIA ION
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:26:38
Uk has collected 3 expert reviews for ASUS AT5IONT-I mini ITX and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
alphr.com
Updated:
2011-09-25 16:26:38
Netbooks have lost their sheen recently thanks to the influx of affordable ultraportables and the advent of the iPad, but Intel's Atom processor still has its place. Take the Asus AT5IONT-I motherboard, which pairs one of these low-power chips with the...
Bottom line The passive cooling is a plus, but this small board is too expensive as a starting point to building a PC...
50%