location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7P55D-E Premium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBBP0-G0EAY00Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719543173848 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 16:19:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - ATX Intel® P55 VIA VT2020 7.1+2 channels
  • - 4 Non-ECC Maximum internal memory: 16 GB
  • - 16 Mbit
Long product name ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX :
The long product name of ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P7P55D-E Premium - 1156, DDR3, Intel P55, Etherner
More>>>
ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX:
The official description of ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-Channel DDR3 2200(O.C.) / 1600 / 1333 / 1066 support

The motherboard supports DDR3 memory that features data transfer rates of 2200(O.C.) / 1600 /1333 / 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

True SATA 6Gb/s Support

Unique PCIe x4 Bridge Chip for Ultra Performance
Supporting next-generation Serial ATA (SATA) storage interface with onboard Marvell controller, this motherboard delivers up to 6.0Gbps data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

True USB 3.0 Support

Unique PCIe x4 Bridge Chip for Ultra Performance
Experience ultra-fast data transfers at 4.8Gbps with USB 3.0--the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.

Short summary description ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX:
This short summary of the ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P7P55D-E Premium, Intel, LGA 1156 (Socket H), 16 GB, 0, 1, 5, 10, 10/100/1000 Mbit, ATX

Long summary description ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

ASUS P7P55D-E Premium. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1+2 channels

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
8
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Network
Networking features
10/100/1000 Mbit
Features
Motherboard chipset *
Intel® P55
Audio chip
VIA VT2020
Audio output channels *
7.1+2 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
2
PCI slots
2
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
305 mm
Depth
244 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:24:09
Uk has collected 21 expert reviews for ASUS P7P55D-E Premium Intel® P55 LGA 1156 (Socket H) ATX and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 16:24:09
While evolution is generally a good thing, in the PC industry it means that no matter how expensive a machine you buy it's likely to be out of date within a year. In most cases you can upgrade a component or two (a faster processor or better graphics card...
70%
tomshardware.co.uk
Updated:
2011-09-25 16:24:09
Less visually exciting, but with a broader appeal than its R.O.G. product line, is Asus’ Premium series, and the P7P55D-E Premium is no exception. Asus packs it with over twice the number of power regulator phases and several more connectors compared to...
0%
hardwareheaven.com
Updated:
2011-09-25 16:24:09
Back in September Intel released the Core i5-750 and i7-870 along with their latest midrange chipset, the P55. At launch we were very impressed by the excellent value for money offered by the i5-750, especially when Turbo Boost is enabled and there was...
Bottom line As the results in this review have shown when it comes to real world testing the three products being tested today all offer very similar performance. Whether you are a gamer, media enthusiast or want a reliable system for productivity/work it is hard...
90%
ocaholic.ch.english
Updated:
2011-09-25 16:24:09
ASUS shows with the P7P55D-E Premium its first mainboard that features USB 3.0 as well as 6 GB/s SATA. Furthermore they seem to litterally wait for extreme overclockers to set new world records due to the massive 32 phases power design. On the followin...
Bottom line With the P7P55D-E Premium ASUS introduces its first mainboard with USB 3.0 as well as SATA 6 GB/s support. This motherboard also has a very appealing design and offers a wide variety of applications.The P7P55D-E Premium leaves a well structured and cle...
0%
hardwareheaven.com
Updated:
2014-02-22 01:04:46
Back in September Intel released the Core i5-750 and i7-870 along with their latest midrange chipset, the P55...
0%
aphnetworks.com
Updated:
2014-11-27 03:26:39
It's been a while since I have last reviewed an Asus motherboard. It's also been a while... actually, I am not going to lie, haha -- I've never reviewed two motherboards consecutively on APH Networks before. Because of my relatively intense workload in...
0%
pcquest.ciol.com
Updated:
2011-09-25 16:24:08
The Intel P55 express chipset based motherboard from Asus comes with an LGA 1156 socket which supports Intel core i5 and core i7 processors. The board has? USB 3.0 and SATA 6Gbps connectors on board. There is support for SLI and CrossFireX too and come...
Bottom line Good on performance but the? price? tag may prove to be a downer for this.PrintCommentEmailDiggDel.icio.usRedditTwitter...
0%
ixbtlabs.com
Updated:
2011-09-25 16:24:08
We have already reviewed a couple of ASUS P7P55D motherboards based on the P55 chipsets, and we'll review a few based on the integrated H55/H57 in the near future. This time we got another P55-based product, P7P55D-E Premium. What's so interesting abo...
Bottom line We have already accepted the ASUS P7P55D series as one of the best choices for a Socket 1156 machine. The series includes both inexpensive and top-class models. The current update, ASUS P7P55D-E, will come in handy, if you need support for USB 3.0 and...
0%
hardocp.com
Updated:
2011-09-25 16:24:08
ASUS is world renowned for its innovative and numerous motherboard designs. It has offerings at virtually every price point imaginable to suit nearly anyone's needs. ASUS has vanilla offerings, Deluxe, Premium, and Republic of Gamers boards as well as...
Bottom line The ASUS P7P55D-E Premium represents another P55 chipset motherboard from ASUS that is more of the same. Not that more of the same quality and more of the same stability, and more of the same overclockability are bad things. But in the big picture this...
0%
pcworld.in
Updated:
2011-09-25 16:24:09
The Asus P7P55D-E Premium motherboard is based on the P55 chipset and supports Intel’s latest series of quad-core Processors priced for the mainstream. Support for technologies of the future grabs attention with this board. It sports support for SATA 6...
Good SATA 6Gbps, USB 3.0, ExpressGate...
Bad Premium pricing...
Bottom line While it does not lag very much in performance compared to X58-chipset based boards, it actually manages to offer some features that X58 boards do not, and does so at a good price. This board is well laid-out and is reasonably future-proof in its tech...
85%
Computerpoweruser.com
Updated:
2011-09-25 16:24:09
Chipset: P55 Express; Form factor: ATX; Ports: 2 Gigabit Ethernet, 2 SATA 6Gbps, 6 SATA 3Gbps, 2 USB 3.0, 10 USB 2.0; Slots: 2 PCI-E x16 (SLI/CrossFire), 2 PCI-E x1, 2 PCI Test system specs: 2.93GHz Core i7-870; Asus P7P55D-E Premium; 4GB Corsair DDR3;...
80%
legitreviews.com
Updated:
2011-09-25 16:24:09
USB (Universal Serial Bus) is just now beginning to transition from Hi-Speed USB 2.0 to SuperSpeed USB 3.0, which has been a long time coming. SuperSpeed USB 3.0, as it is officially called, is touted as being the next generation in bus interfaces a...
Bottom line We were able to reach 135MB/s on USB 3.0 on the same external drive that could only reach 35MB/s on USB 2.0. Seeing performance gains of up to 4x is amazing and will certainly peak the interest of consumers...
0%
MotherBoards.org
Updated:
2011-09-25 16:24:09
Intel released the P55 Express chipset a couple of months back to a lot of acclaim and support from the motherboard industry and enthusiasts. After all, the release of a new CPU and motherboard platform that outperforms the previous generation is alway...
Bottom line ASUS has taken the winning combination of the ASUS P7P55D Premium motherboard and improved it by adding USB 3.0 support making a great board even better. Features-wise the P7P55D-E Premium outclasses everything on the market with 48 Hybrid Phase Power...
0%