location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7P55D-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBBN0-G0EAY00Z show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 16:19:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - ATX Intel® P55 VIA VT1828S 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 16 GB
  • - 16 Mbit
Long product name ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX :
The long product name of ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P7P55D-E - 1156, DDR3, Intel P55, Ethernet
More>>>
ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX:
The official description of ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Memory Features

Dual-Channel DDR3 2200(O.C.) / 1600 / 1333 / 1066 support

The motherboard supports DDR3 memory that features data transfer rates of 2200(O.C.) / 1600 /1333 / 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

True SATA 6Gb/s Support

Supporting next-generation Serial ATA (SATA) storage interface with onboard Marvell® controller, this motherboard delivers up to 6.0Gbps data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

True USB 3.0 Support

Experience ultra-fast data transfers at 4.8Gbps with USB 3.0--the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.

IO Level UP

Turn on IO Level Up to boost the USB 3.0 or SATA 6Gb/s data transfer rate to up to 500MB/s! Users can flexibly switch between full-speed PCIe x16 mode for their graphics cards and IO Level UP for rapid data throughput.

Short summary description ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX:
This short summary of the ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P7P55D-E, Intel, LGA 1156 (Socket H), 16 GB, 0, 1, 5, 10, Realtek RTL8112L, 10/100/1000 Mbit

Long summary description ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

ASUS P7P55D-E. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8112L, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
9
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
eSATA ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8112L
Networking features
10/100/1000 Mbit
Features
Motherboard chipset *
Intel® P55
Audio chip
VIA VT1828S
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
2
PCI slots
2
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
Manageability features
WfM 2.0,DMI 2.0,WOL by PME,WOR by PME,PXE
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 09:56:29
Uk has collected 1 expert review for ASUS P7P55D-E Intel® P55 LGA 1156 (Socket H) ATX and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
United Kingdom 1 distributor(s)