location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5KPL-AM LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5KPL-AM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB8I1-G0UBY3KZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5KPL-AM LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 775 (Socket T) Intel® Celeron®, Intel® Pentium® Dual-Core
  • - micro ATX VIA VT1708B 7.1 channels
  • - 2 Non-ECC Maximum internal memory: 4 GB
  • - GMA 3100
  • - 64 Mbit ACPI version: 2.0
Long product name ASUS P5KPL-AM LGA 775 (Socket T) micro ATX :
The long product name of ASUS P5KPL-AM LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5KPL-AM - uATX, Intel G31 Intel ICH7, 2 x DIMM Max. 4 GB, DDR2 1066, PCIe x16, PCIe x1, 2 x PCI, Intel GMA 3100, 4 xSATA 3 Gb/s, 8 USB 2.0, VGA
More>>>
ASUS P5KPL-AM LGA 775 (Socket T) micro ATX:
The official description of ASUS P5KPL-AM LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P5KPL-AM with Intel G31 chipset inside supports Intel Quad-core CPU and features 1600(OC)/1333/1066/800MHz FSB, PCI Express x 16, Serial ATA interface, high performance integrated graphics engine, dual-channel DDR2 1066(O.C.)/800/667 memory, and 8 Channel HD Audio CODEC. Users can experience faster graphics performance and higher video quality today. P5KPL-AM is the most affordable all-in-one solution platform for Intel® Core™2 Processor with Intel G31 chipset inside.

Intel® Quad Core Processor Ready

This motherboard supports the latest Intel® Quad-core processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. It´s excellent for multi-tasking, multi-media and enthusiastic gamers with 1600(O.C.)/1333/1066/800 MHz FSB. Intel® Quad-core is one of the most powerful CPU in the world.

LGA775 Intel® Core™2 Processor

This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1600(O.C.)/1333/1066/800 MHz Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® G31 Chipset

The Intel® G31 Express Chipset boosts your gaming and multimedia experience with the integrated graphics engine Intel® Graphics Media Accelerator 3100. It supports 1333MHz FSB (front-side-bus), and delivers breakthrough advances in 3D and 2D graphics; and video capabilities. This integrated chipset is able to meet the changing display requirements of visually rich applications and features the Intel® Clear Video Technology - which trailblazes new standards in high-definition video, crisp imaging, and accurate color control.

FSB 1600 support (O.C.)

ASUS´s exclusive overclocking design now unleashes the ultimate potential of the Intel® Core™2 processor. With the new Intel 45nm micro-architecture technology and FSB 1600 (O.C.) / 1333 / 1066 / 800 MHz, this motherboard allows you to enjoy the latest technology supported by one of the most powerful and energy efficient CPUs in the world.

Dual-Channel DDR2 1066(O.C.)

Dual-channel DDR2 technology doubles the bandwidth of your system memory and hence boost the system performance to out perform any memory existing solutions in the market.

PCI Express Architecture

PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 and x4 also outperforms PCI interface with its exceptional high bandwidth. The high speed PCI Express interface creates new usages on desktop PCs.

8 Channel High Definition Audio

Enjoy high-end sound system on your PC! The onboard HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.

SATA 3Gb/s

Serial ATA3.0Gb/s is the next generation ATA specification that provides scalable performance foroday and tomorrow. With up to 300MB/s data transfer rate, Serial ATA II is faster than current Parallel ATA, while providing 100% software compatibility.

MyLogo2

Personalize your system with customizable boot logo
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

EZ Flash2

Simply update BIOS from a USB flash disk before entering the OS
EZ Flash is a user-friendly BIOS update utility. Simply press the pre-defined hotkey to launch this tool and update BIOS from a floppy disk before entering the OS.

CrashFree BIOS 3

Simply restore corrupted BIOS data from USB flash disk
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS Q-Fan

ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.
Compliance with the RoHS Directive

The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS P5KPL-AM LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5KPL-AM LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5KPL-AM, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® Dual-Core, 4 GB, 1066 MHz, GMA 3100, Realtek RTL8102E(L)

Long summary description ASUS P5KPL-AM LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5KPL-AM LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5KPL-AM. Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® Dual-Core. Maximum internal memory: 4 GB, Supported memory clock speeds: 1066 MHz. Graphics card: GMA 3100. LAN controller: Realtek RTL8102E(L). Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708B

Processor
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Celeron®, Intel® Pentium® Dual-Core
Memory
Number of memory slots *
2
Non-ECC
Yes
Supported memory clock speeds
1066 MHz
Maximum internal memory *
4 GB
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Graphics card
GMA 3100
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Peripheral (Molex) power connectors (4-pin)
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
COM ports quantity
1
Network
LAN controller
Realtek RTL8102E(L)
Features
Audio chip
VIA VT1708B
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Compatible operating systems
Win
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
BIOS
BIOS memory size
64 Mbit
ACPI version
2.0
Weight & dimensions
Width
244 mm
Depth
203 mm
Other features
Floppy disk drive connector
Yes
Manageability features
WOL,PXE,RPL,WOR,PME Wake Up
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:36:15
Uk has collected 1 expert review for ASUS P5KPL-AM LGA 775 (Socket T) micro ATX and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%