location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M4A78-EM AMD 780G Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4A78-EM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB7P0-G1EAY10Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M4A78-EM AMD 780G Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2 AMD Phenom X3, AMD Phenom X4
  • - micro ATX AMD 780G Realtek ALC887 7.1 channels
  • - 4 Maximum internal memory: 16 GB
  • - 256
Long product name ASUS M4A78-EM AMD 780G Socket AM2 micro ATX :
The long product name of ASUS M4A78-EM AMD 780G Socket AM2 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M4A78-EM - AM2, DDR2, AMD 780G + SB700, Ethernet, uATX
More>>>
ASUS M4A78-EM AMD 780G Socket AM2 micro ATX:
The official description of ASUS M4A78-EM AMD 780G Socket AM2 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPU, Chipset and Graphics Features

AMD Phenom II/ Athlon X4/ Athlon X3/ Athlon X2 (AM3 CPU)
This motherboard supports AMD AM3 multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR2 1066 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport 3.0 based system bus. This motherboard also supports AMD CPUs in the new 45nm manufacturing process.

AMD 780G + SB700
AMD 780G Chipset is designed to support up to 5200MT/s HyperTransport 3.0 (HT3.0) interface speed and PCI Express 2.0 x 16 graphics. It is optimized with AMD´s latest AM3/AM2+ and multi-core CPUs to provide excellent system performance and overclocking capabilities.

PCIe 2.0 support
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

Hybrid CrossFireX Support
Boosted Performance with onboard GPU and discrete graphics card
ATI Hybrid CrossFireX technology is a unique hybrid multi-GPU technology. It takes your gaming experience to the next level boosting PC performance by enabling the chipset’s integrated graphics processor and a discrete GPU to operate simultaneously with combined output for blisteringly-fast frame rates unleashing the graphics performance (Windows Vista OS only).

AMD Phenom X4/ Phenom X3/ Athlon X2/ Athlon/ Sempron processors (socket AM2+/AM2)
This motherboard supports AMD Socket AM2+ multi-core processors. It features dual-channel DDR2 1066 memory support, data transfer rate up to 5200MT/s via HyperTransport 3.0 based system bus, and AMD Cool ´n´ QuietTM Technology.

O.C. DDR2 1200
To attain top performance, ASUS engineers have successfully unleashed DDR2 1200(O.C.) MHz to meet the higher bandwidth requirements of the latest operation system, 3D graphics, multimedia, and Internet applications.

*Ensure that you download and update to the latest BIOS at www.asus.com and purchase the memory modules listed in the ASUS official memory Qualified Vendors Lists (QVL).
** We recommend that you install the DDR2 1200 memory modules on the yellow slots for better performance.

HDMI Support
Enjoy Full HD 1080p Multimedia Home-Theater Entertainment
High-Definition Multimedia Interface (HDMI) is a set of digital video standards that delivers multi-channel audio and uncompressed digital video for full HD 1080p visuals through through a single cable. Supporting HDCP copy protection such as HD DVD and Blu-ray Discs, HDMI provides you with the highest-quality home theater experience.

ASUS Green Design

EPU
The ASUS EPU (Energy Processing Unit) provides total system power management by detecting current PC loadings and intelligently moderating power in real-time. It automatically provides the most appropriate power usage for the CPU, VGA card, hard drives, and CPU/chassis fans- helping save power and money!

AI Nap
With AI Nap, the system can continue running at minimum power and noise when you are temporarily away. To wake the system and return to the OS environment, simply click the mouse or press a key.

ASUS Overclocking Tools

Turbo Key
ASUS Turbo Key allows the user to turn the PC power button into an overclocking button. After the easy setup, Turbo Key can boost performances without interrupting ongoing work or games - with just one touch!!

Express Gate

5 Secs Bootup to online
Express Gate is the one-stop gateway to instant fun! It´s a unique motherboard built-in OS. You can utilize the most popular Instant Messengers (IM) like MSN, Skype, Google talk, QQ, and Yahoo! Messenger to keep in touch with friends, or quickly check on the weather and e-mails just before leaving your house. What´s more, the user-friendly picture manager lets you view your pictures without entering Windows at anytime! * The actual boot time is subject to hardware configurations and product models

ASUS EZ DIY

EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

Other ASUS Features

MyLogo2
Personalize your system with customizable boot logo
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.

Industry Standard

High Definition Audio
Enjoy high-end sound system on your PC!
The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via coaxial and optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

RoHS

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS M4A78-EM AMD 780G Socket AM2 micro ATX:
This short summary of the ASUS M4A78-EM AMD 780G Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M4A78-EM, AMD, Socket AM2, AMD Phenom X3, AMD Phenom X4, 16 GB, 0, 1, 10, JBOD, 256 MB

Long summary description ASUS M4A78-EM AMD 780G Socket AM2 micro ATX:
This is an auto-generated long summary of ASUS M4A78-EM AMD 780G Socket AM2 micro ATX based on the first three specs of the first five spec groups.

ASUS M4A78-EM. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 16 GB. RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 256 MB. Networking features: Gigabit

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Compatible processor series *
AMD Phenom X3, AMD Phenom X4
Memory
Number of memory slots *
4
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 10, JBOD
Graphics
Maximum graphics card memory
256 MB
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
5
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Networking features
Gigabit
Features
Motherboard chipset *
AMD 780G
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Weight & dimensions
Width
244 mm
Depth
244 mm
Packaging content
Drivers included
Yes
Other features
Graphics controller
Radeon HD3200
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 14:46:02
Uk has collected 1 expert review for ASUS M4A78-EM AMD 780G Socket AM2 micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
insidehw.com
Updated:
2011-09-25 14:46:02
Another model with AMD 780G and SB700 in microATX format is before us, but this time signed by ASUS. Of course, 780G has Radeon HD 3200 integrated GPU and it supports CorssFireX. ASUS made a nice layout while build quality is, surprisingly, very good for a motherboard with low price tag...
0%