location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M3A78-EH AMD 780G Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3A78-EH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB490-G0EAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M3A78-EH AMD 780G Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX AMD 780G Realtek ALC883 7.1 channels
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - 64 Mbit
Long product name ASUS M3A78-EH AMD 780G Socket AM2 ATX :
The long product name of ASUS M3A78-EH AMD 780G Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M3A78-EH - DDR2 -1066/800/667/533, AMD AM2+/AM2 Platform, CrossFireX, AMD 780G/SB700, PCIe Gigabit LAN, ALC883, ATX
More>>>
ASUS M3A78-EH AMD 780G Socket AM2 ATX:
The official description of ASUS M3A78-EH AMD 780G Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supports AMD® Socket AM2+ Phenom™ FX / Phenom™ / Athlon™ / Sempron™
This motherboard supports AMD® Socket AM2+ multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR2 1066 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus.

HyperTransport 3.0 Support
Provides 2.6 times more bandwidth than HT1.0 that radically improves system efficiency for a smoother, faster computing environment

64-bit CPU support
64-bit computing, the next generation technology to replace the current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.

AMD 780G/SB700
The AMD 780G Northbridge is the latest AMD chipset designed for both HT1.0 and 5200MT/s HyperTransport™ 3.0 (HT 3.0) interface speed and external graphics in PCI Express™ 2.0 standard ,.It features the integrated DX10 compliant ATI RV610-based graphics ,which supports dual VGA outputs including DVI/HDMI interface with HDCP compliant ,and incorporates AMD´s UVD with hardware acceleration of H.264, VC1 and Mpeg2 used in HD DVD and BluRay disks. Meanwhile it can also support the future mainstream Hybrid crossfire technology that significantly optimizes your 3D performance.

Hybrid CrossFireX
Greatly boost the graphics performance with onboard graphics and discreted card.

PCIe 2.0 support
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 2 times higher than that of AGP 8X interface, PCI Express x8 bus performs much better in applications such as 3D gaming.

Serial ATA 3Gb/s
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification. The onboard SB700 southbridge allows RAID 0, RAID 1,RAID 10 configurations for six SATA connectors.

Gigbit LAN
The on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-detect feature,which automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.

Max. 12 USB 2.0 ports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

ASUS CrashFree BIOS3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash2
With ASUS EZ Flash, you can update BIOS before entering operating system. No more DOS-based flash utility and bootable diskette required.

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo2
Personalize your system with customizable boot logo You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS M3A78-EH AMD 780G Socket AM2 ATX:
This short summary of the ASUS M3A78-EH AMD 780G Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M3A78-EH, AMD, Socket AM2, 8 GB, ATX, AMD 780G, 7.1 channels

Long summary description ASUS M3A78-EH AMD 780G Socket AM2 ATX:
This is an auto-generated long summary of ASUS M3A78-EH AMD 780G Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M3A78-EH. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. Motherboard form factor: ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels. BIOS memory size: 64 Mbit. Width: 306 mm, Depth: 244 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
8
Number of SATA connectors
6
Front panel audio connector
Yes
CD/AUX audio in
Yes
Power fan connector
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Microphone in
Yes
Features
Motherboard chipset *
AMD 780G
Audio chip
Realtek ALC883
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCIe x16 2 x PCIe x1 3 x PCI
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
306 mm
Depth
244 mm
Other features
Floppy disk drive connector
Yes