location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3A78-EMH HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB3P0-G0EAY00Z
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - micro ATX AMD 780G
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - 64 Mbit
Long product name ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX :
The long product name of ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M3A78-EMH HDMI - AM2+/AM2 Platform, AMD 780G/SB700, DDR2 -1066/800/667/533, Hybrid CrossFireX, uATX
More>>>
ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX:
The official description of ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Supports AMD® Socket AM2+ Phenom™ FX / Phenom™ / Athlon™ / Sempron™
This motherboard supports AMD® Socket AM2+ multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR2 1066 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus.

HyperTransport 3.0 Support
Provides 2.6 times more bandwidth than HT1.0 that radically improves system efficiency for a smoother, faster computing environment

Dual DDR2 1066
This motherboard is the first AMD® platform with native DDR2 1066 support. It provides faster data transfer rate and more bandwidth to increase memory data transfer rate and computing efficiency, enhancing system performance in 3D graphics and other memory demanding applications.

Supports AMD Socket AM2 Athlon 64 X2 / Athlon 64 FX / Athlon 64 / Sempron
This motherboard supports AMD® Socket AM2 single-core Athlon™ 64 / Sempron™ and dual-core Athlon™ 64 X2 / Athlon™ 64 FX processors with 2MB / 1MB / 512KB L2 cache based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport™-based system bus, dual-channel un-buffered DDR2 800 memory support, and AMD® Cool ‘n’ Quiet™ Technology.

64-bit CPU support
64-bit computing, the next generation technology to replace the current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.

AMD 780G/SB700
The AMD 780G Northbridge is the latest AMD chipset designed for both HT1.0 and 5200MT/s HyperTransport™ 3.0 (HT 3.0) interface speed and external graphics in PCI Express™ 2.0 standard ,.It features the integrated DX10 compliant ATI RV610-based graphics ,which supports dual VGA outputs including DVI/HDMI interface with HDCP compliant ,and incorporates AMD's UVD with hardware acceleration of H.264, VC1 and Mpeg2 used in HD DVD and BluRay disks. Meanwhile it can also support the future mainstream Hybrid crossfire technology that significantly optimizes your 3D performance.

Hybrid CrossFireX
Greatly boost the graphics performance with onboard graphics and discreted card.

PCIe 2.0 support
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

HDMI™ Interface
HDMI (High-Definition Multimedia Interface) is the first and only industry-supported, uncompressed, all digital audio and video interface via a single cable and is HDCP compliant allowing playback of HD DVD, Blu-ray Disc and other protected content.

DVI Interface
DVI (Digital Visual Interface) provides high visual quality of digital display devices such as LCD monitors.

Dual VGA Output
The interface of this motherboard supports dual VGA output both HDMI/DVI and RGB and is HDCP compliant allowing playback of HD DVD, Blu-ray Disc.

SurroundView™
Provide four independent monitors display with additional ATI VGA card for multi-tasking.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 2 times higher than that of AGP 8X interface, PCI Express x8 bus performs much better in applications such as 3D gaming.

Serial ATA 3Gb/s
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification. The onboard SB700 southbridge allows RAID 0, RAID 1,RAID 10 configurations for six SATA connectors.

Gigbit LAN
The on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

High Definition Audio
Enjoy high-quality sound system on your PC! The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-detect feature,which automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks.

ASUS Q-Fan
ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.

Max. 12 USB 2.0 ports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

Short summary description ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX:
This short summary of the ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M3A78-EMH HDMI, AMD, Socket AM2, 8 GB, micro ATX, AMD 780G, ATX

Long summary description ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX:
This is an auto-generated long summary of ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX based on the first three specs of the first five spec groups.

ASUS M3A78-EMH HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. Motherboard form factor: micro ATX, Motherboard chipset: AMD 780G, Power source type: ATX. BIOS memory size: 64 Mbit. Width: 244 mm, Depth: 229 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
8
Number of SATA connectors
6
CD/AUX audio in
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Features
Motherboard chipset *
AMD 780G
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
1 x PCIe x16 1 x PCIe x1 2 x PCI
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
244 mm
Depth
229 mm
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:18:42
Uk has collected 3 expert reviews for ASUS M3A78-EMH HDMI AMD 780G Socket AM2 micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
legitreviews.com
Updated:
2011-09-25 13:18:41
I typically do not think of integrated graphics on a motherboard and Asus at the same time. In fact, looking back at the number of reviews that I have done over the years, I am not sure that I even had one board that was in this category. That doe...
Bottom line For the money, the Asus M3A78-EMH HDMI is not a bad buy, but with the quirks we had with the Phenom processor and/or the BIOS, it will not be your best buy, even if you are looking for a 780G...
0%
techwarelabs.com
Updated:
2011-09-25 13:18:42
Recently Asus released their Asus M3A78-EHM HDMI motherboard. It was accompanied by AMDs new chipset 780G. The AMD Chipset 780G is very similar to Intels G35, as it offers an integrated graphics solution. The GPU of choice for the 780G was the ATI R...
Bottom line The performance of the Asus M3A78-EMH HDMI was very impressive. Using the new chipset eliminates the need for more basic users to get graphic cards. If the user is not into gaming or dealing with 3D environments, there is no need to get an additional...
0%
hothardware.com
Updated:
2011-09-25 13:18:42
AMD made it very clear in our sneak peek at the 780G integrated chipset and Athlon X2 4850e processor that its platform aspirations were coming to pass. Not only did the company introduce a complementary hardware ecosystem, complete with processor, ch...
Bottom line When it comes to power consumption numbers, we’re used to making concessions for massive energy hogs like multi-card setups and flagship CPUs. The 780G is a different kind of beast, though. In our preview we saw the 780G-based Gigabyte board idling...
0%