location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M3A AMD 770 Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB2Q0-G0AAY0GZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M3A AMD 770 Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX AMD 770 Realtek ALC883 7.1 channels
  • - 4 ECC Non-ECC Maximum internal memory: 8 GB
  • - 64 Mbit
Long product name ASUS M3A AMD 770 Socket AM2 ATX :
The long product name of ASUS M3A AMD 770 Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Asus M3A AMD, AM2+ 770/SB600 motherboard
More>>>
ASUS M3A AMD 770 Socket AM2 ATX:
The official description of ASUS M3A AMD 770 Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Brand New AMD Platform Speed Your PC!

AMD® AM2+ Quad-Core CPU/AM2 CPU Support
The First Full Speed AMD Phenom™ Quad-Core Ready Motherboard
This motherboard supports AMD® Socket AM2+ multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR2 1066 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus.

AMD 770 chipset
AMD 770 Chipset is designed to support up to 5200MT/s HyperTransport™ 3.0 (HT 3.0) interface speed and PCI Express™ 2.0 x16 graphics. It is optimized with AMD®’s latest AM2+ and multi-core CPUs to provide excellent system performance and overclocking capabilities.

HyperTransport 3.0 Suport
Latest System Bus Technology
Provides 2.6 times more bandwidth than HT1.0 that radically improves system efficiency for a smoother, faster computing environment.

Native DDR2 1066 Support
The First Native DDR2-1066 AMD Platform
This motherboard is the 1st AMD platform with native DDR2 1066 support. It provides faster data access and more bandwidth for increased memory computing efficiency. - enhancing performance for 3D graphics and other memory demanding applications.

4+1 Phase Power Design
Longer Life, & Higher Efficiency!
Unleashes ultimate memory performances with independent power to core components, while providing fast transient response and stability for the CPU under heavy loading or overclocking modes.

PCIe 2.0 support
Double Speed; Double Bandwidth
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

ASUS Q-Shield
Easy and Comfortable Installations
The specially designed ASUS Q-Shield does without the usual "fingers" - making it convenient and easy to install. With better electric conductivity, it ideally protects your motherboard against static electricity and shields it against Electronic Magnetic Interference (EMI).

AMD Cool ´n´ Quiet! Technology
Supports AMD Cool ´n´ Quiet! Technology, which monitors system operation and automatically adjusts CPU voltage and frequency for a cool and quiet environment.

AI Gear 2
Power Savings for Environment-Friendly Computing
Users can choose profiles to adjust CPU frequency and vCore voltage to minimize system noise and power consumption - allowing them to save CPU power for environment-friendly computing.

AI Nap
Minimize noise and power consumption when temporarily away
With AI Nap, the system can continue running at minimum power and noise when you are temporarily away. To wake the system and return to the OS environment, simply click the mouse or press a key.

Noise Filter
Eliminate background noise while recording
This feature detects repetitive and stationary noises (non-voice signals) like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.

Precision Tweaker
Achieve system maximum performance!
It offers ways to raise system performance inch-by-inch and step-by-step to achieve maximum performance! This is about getting the most out of your machine and taking pride in your customized computer.

C.P.R. (CPU Parameter Recall)
Protect your BIOS data when overclocking.
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo2
Personalize your system with customizable boot logo
You can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.

ASUS Q-Fan 2
ASUS Q-Fan 2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.

Serial ATA 3Gb/s RAID
This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification. The onboard NVIDIA nForce® 560 SLI™ MCP allows RAID 0, RAID 1, RAID 0+1 configurations for four SATA connectors.

ASUS Q-Connector
The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

ASUS CrashFree BIOS 3
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

ASUS EZ Flash 2
EZ Flash 2 is a user-friendly BIOS update utility. Simply press the pre-defined hotkey to launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

The product (electrical , electronic equipment, Mercury-containing button cell battery) should not be placed in municipal waste. Check local regulations for disposal of electronic products.

Short summary description ASUS M3A AMD 770 Socket AM2 ATX:
This short summary of the ASUS M3A AMD 770 Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M3A, AMD, Socket AM2, 8 GB, Gigabit LAN, ATX, AMD 770

Long summary description ASUS M3A AMD 770 Socket AM2 ATX:
This is an auto-generated long summary of ASUS M3A AMD 770 Socket AM2 ATX based on the first three specs of the first five spec groups.

ASUS M3A. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. Networking features: Gigabit LAN. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
PS/2 ports quantity
2
Headphone outputs
8
S/PDIF out port
Yes
Serial ports quantity
1
Network
Networking features
Gigabit LAN
Features
Motherboard chipset *
AMD 770
Audio chip
Realtek ALC883
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Overclocking features
- ASUS C.P.R.
Expansion slots
Expansion slots
1 x PCIe x16, 2 x PCIe x1, 3 x PCI 2.2.
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
305 mm
Depth
218 mm
Packaging content
Drivers included
Yes
Bundled software
ASUS PC Probe II, ASUS AI Gear 2 / AI Nap / Q-Fan 2.
Other features
Floppy disk drive connector
Yes
Special features
- ASUS AI Gear 2 - ASUS AI Nap - ASUS Q-Fan 2 - ASUS Q-Shield - ASUS Q-Connector - ASUS CrashFree BIOS 3 - ASUS EZ Flash 2 - ASUS MyLogo 2