ASUS logo

ASUS M2A-MVP AMD 480X CrossFire Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31779
Info modified on:
30 Oct 2024, 13:10:40
Short summary description ASUS M2A-MVP AMD 480X CrossFire Socket AM2 ATX:

ASUS M2A-MVP, AMD, Socket AM2, 8 GB, ECC & Non-ECC, Marvell 88E8001, Gigabit Ethernet

Long summary description ASUS M2A-MVP AMD 480X CrossFire Socket AM2 ATX:

ASUS M2A-MVP. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. LAN controller: Marvell 88E8001, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 480X CrossFire, Audio output channels: 5.1 channels. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.