ASUS logo

ASUS Striker Extreme LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94021
Info modified on:
30 Oct 2024, 13:10:52
Short summary description ASUS Striker Extreme LGA 775 (Socket T) ATX:

ASUS Striker Extreme, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Dual Giabit Ethernet, ATX

Long summary description ASUS Striker Extreme LGA 775 (Socket T) ATX:

ASUS Striker Extreme. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Networking features: Dual Giabit Ethernet. Motherboard form factor: ATX, Power source type: ATX, Overclocking features: AI NOS ASUS AI Booster. Width: 305 mm, Depth: 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.