ASUS logo

ASUS M2N-SLI Deluxe Socket AM2 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114908
Info modified on:
30 Oct 2024, 13:10:14
Short summary description ASUS M2N-SLI Deluxe Socket AM2 ATX:

ASUS M2N-SLI Deluxe, AMD, Socket AM2, 8 GB, ECC, Dual Gigabit LAN, ATX

Long summary description ASUS M2N-SLI Deluxe Socket AM2 ATX:

ASUS M2N-SLI Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.