ASUS logo

ASUS P5PL2-E LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109740
Info modified on:
04 Apr 2019, 07:10:33
Short summary description ASUS P5PL2-E LGA 775 (Socket T) ATX:

ASUS P5PL2-E, Intel, LGA 775 (Socket T), 2 GB, Realtek RTL8111B, ATX, 6.1 channels

Long summary description ASUS P5PL2-E LGA 775 (Socket T) ATX:

ASUS P5PL2-E. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio output channels: 6.1 channels, Power source type: ATX. Audio output: ADI1986A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.