ASUS logo

ASUS P5L 1394 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27395
Info modified on:
18 Jan 2024, 17:34:26
Short summary description ASUS P5L 1394 LGA 775 (Socket T) ATX:

ASUS P5L 1394, Intel, LGA 775 (Socket T), 4 GB, Gigabit LAN, ATX, 5.1 channels

Long summary description ASUS P5L 1394 LGA 775 (Socket T) ATX:

ASUS P5L 1394. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.