location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5VDC-MX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MBB3P0-G0EAYZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - micro ATX VIA P4M800 Pro 5.1 channels
  • - 4 Maximum internal memory: 4 GB
  • - 64
  • - 32 Mbit
Long product name ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX :
The long product name of ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5VDC-MX
More>>>
ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX:
The official description of ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel LGA775 Pentium 4 CPU
This motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 800/ 533MHz FSB, Hyper-Threading Technology and core-speeds up to 3.8GHz and beyond, Intel's LGA775 Pentium 4 is one of the fastest desktop processors to date.
(Note: Due to chipset limitation, the Intel Enhanced Intel SpeedStep Technology, C1E, and TM2 are not supported in this model)

Dual-Core CPU
Enjoy the extraordinary CPU power from the latest dual-core CPU. The advanced processing technology contains two physical CPU cores with individually dedicated L2 cache to satisfy the rising demand for more powerful processing capability.

VIA P4M800 PRO chipset
With the VIA P4M800 PRO chipset, the ASUS P5VDC-MX supports DDR and DDR2 memory, and Intel' s dual-core CPU for fast multi-tasking. Combined with the VT8251 Southbridge that provides four Serial ATA II ports with various RAID options and PCI Express interface, this motherboard is an excellent foundation for a powerful desktop.

Powerful Integrated Graphics
The P5VDC-MX delivers powerful integrated 2D and 3D graphics performance for functionality and value.

DDR & DDR2 Combo design
This motherboard supports 2 DDR and 2 DDR2 DIMM slots to provide ultimate flexibility for system upgrade.

Serial ATA 3Gb/s
The P5VDC-MX supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves.

RAID function
The VIA VT8251 south bridge enables users to build Maximum 4 SATA I/II hard disk as a RAID0, 1, 0+1, and JBOD array. And the graphical user interface provides an easy way to configure and manage disk drives or disk arrays connected.

PCI Express Architecture
PCI Express is the latest I/O interconnect technology that will replace the existing PCI interface. PCI Express x1 also outperforms PCI interface with its exceptional high bandwidth up to 500MB/s. The high speed PCI Express interface creates new usages on desktop PCs e.g., Gigabit LAN, 1394b, and high-speed RAID systems.

10/100 Mbps LAN Supports
Easy connectivity to your network or broadband connection with onboard LAN port, lets you take gaming online without buying expensive additional LAN cards.

ASUS Q-Fan Technology
ASUS Q-Fan technology intelligently adjusts fan speeds according to system loading to ensure quiet, cool and efficient operation.

Max. 8 USB 2.0 ports supports
USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.

ASUS CrashFree BIOS2
The CrashFree BIOS2 feature now includes the BIOS auto-recovery function in a support CD. Users can reboot their system through the support CD when a bootable disk is not available, and go through the simple BIOS auto-recovery process. ASUS motherboards now enable users to enjoy this protection feature without the need to pay for an optional ROM.

Short summary description ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX:
This short summary of the ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5VDC-MX, Intel, LGA 775 (Socket T), 4 GB, 0, 1, 0+1, 64 MB, Realtek RTL8201CL

Long summary description ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

ASUS P5VDC-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1. Maximum graphics card memory: 64 MB. LAN controller: Realtek RTL8201CL

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
Maximum internal memory *
4 GB
Storage controllers
RAID levels
0, 1, 0+1
Graphics
Maximum graphics card memory
64 MB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Chassis intrusion connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Rear panel I/O ports
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
LAN controller
Realtek RTL8201CL
Features
Motherboard chipset *
VIA P4M800 Pro
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
- 1 x AGP8X/4X (1.5V only), - 1 x PCI Express x1, - 2 x PCI, PCI 2.2.
BIOS
BIOS memory size
32 Mbit
Weight & dimensions
Width
245 mm
Depth
245 mm
Packaging content
Bundled software
- Drivers, - ASUS PC Probe, - ASUS LiveUpdate Utility, - Anti-virus software (OEM version).
Other features
Audio output
Realtek ALC653 AC'97
Graphics controller
Integrated VIA UniChrome Graphics
GAME/MIDI connector
Yes
Floppy disk drive connector
Yes