ASUS logo

ASUS P5LD2 SE LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50124
Info modified on:
30 Oct 2024, 13:06:28
Short summary description ASUS P5LD2 SE LGA 775 (Socket T) ATX:

ASUS P5LD2 SE, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, Realtek RTL8111B, ATX

Long summary description ASUS P5LD2 SE LGA 775 (Socket T) ATX:

ASUS P5LD2 SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio output channels: 6.1 channels, Power source type: ATX. BIOS memory size: 32 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.