ASUS logo

ASUS K8V-X SE Socket 754 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130359
Info modified on:
30 Oct 2024, 13:05:41
Short summary description ASUS K8V-X SE Socket 754 ATX:

ASUS K8V-X SE, AMD, Socket 754, AMD Sempron, 800 MHz, 2 GB, Non-ECC

Long summary description ASUS K8V-X SE Socket 754 ATX:

ASUS K8V-X SE. Processor manufacturer: AMD, Processor socket: Socket 754, Compatible processor series: AMD Sempron. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. LAN controller: Realtek RTL8201CL. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1888

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.