location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT-N66U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-IG1Z002U01-APA0 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management Quality of Service (QoS) support
Long product name ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IPv4, IPv6, 2.4GHz/5GHz
More>>>
ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible Performance with Incredible Control

The ASUS RT-N66U dual-band wireless-N900 gigabit router delivers incredible performance and coverage range. With new ASUSWRT UI, quickly setup your network, customize user access, and monitor signal strength. Following the award-winning RT-N56U, the RT-N66U increases Wi-Fi speed for both 5 GHz and 2.4 GHz transmission by 50% up to 900Mbps that makes it ideal for bandwidth demanding tasks such as 3D HD video streaming, multiplayer gaming, USB hard drive file sharing, and USB connected printer sharing. Built-in Wi-Fi amplifiers make the RT-N66U the perfect wireless router for larger, multi-level homes and buildings with signal range that reaches virtually any area.

Whether you’re a tech-savvy enthusiast or a first-time user, the RT-N66U is exceptional easy to use with CD-free, Quick Installation Setup (QIS) that lets you plug-n-surf right out of the box and connect PCs, smartphones, tablets, and other wireless devices quickly. Thanks to its refined interface tools, you get control like never before, letting you monitor signal strength, setup parental settings, and other useful functions in a robust yet intuitive way.

NVIDIA GameStream Ready

Your router is about to have a lot more fun. That’s because it can now stream all your favorite PC games to the NVIDIA® SHIELD™ portable to play anywhere in the house using fast, ultra-reliable NVIDIA GameStream™ technology. ASUS routers deliver lag-free, high-performance game streaming from GeForce® GTX™=powered PCs or NVIDIA GRID™ cloud gaming systems.

Designed for Class-Leading Speed and Range

Designed with the latest in networking technology, the RT-N66U delivers exceptionally fast wired and wireless connectivity. What’s more, it comes with a powerful detachable Wi-Fi antenna to further extend wireless range.

Consistent worldwide praise for networking excellence

ASUS routers package the speediest performance in artistic styling, with the RT-N66U winning a Reddot 2012 design award for its elegance. It’s the fastest N900 Wi-Fi router on the market, tested by SmallNetBuilder.com and honored by a CES 2011 Innovations Award. Noticeable network speed gains available to customers have been mentioned by C’T Magazine, and the RT-N66U has tallied over 90 awards and recommendations from international media.

The one place for all your data – ASUS AiCloud

ASUS AiCloud is a smart and easy mobile application that brings your ASUS cloud experience to iOS and Android. Access, stream, sync, and share all your files on the go from both public and private cloud storage services.

Dual-Band Connectivity for Lag-Free Entertainment

Delivering both 2.4 GHz and 5 GHz concurrent bands up to 450Mbps and 450Mbps respectively, the RT-N66U has a total speed of up to 900Mbps connectivity to provide speed with stability. Perform basic internet tasks like Web browsing and file downloading under the 2.4 GHz band, while also simultaneously streaming 3D HD content and other demanding applications smoothly on the 5 GHz band.

Optimized and Reliable Wireless Coverage via Ai Radar

ASUS Ai Radar intelligently strengthens connections to wireless devices. With high-powered amplification and beam package, it provides optimized signals in any direction with better coverage to improve data throughput.

3-Step Easy Setup Through Your Pad, Smartphone, or PC

With the RT-N66U, setup is simple. Simply power and connect the router and then open a browser on a Wi-Fi-enabled device like a laptop or tablet. You will be taken to a setup page with a prompt to enter the ID/password from your Internet provider and that’s it! Now setting up your network is easier than ever.

Get online in 30 seconds

Smart auto-detection design makes it possible for you to go from first plugging in the RT-N66U to setup completion in under 30 seconds! Compared to the lengthy installs and hassles of other routers, this development from ASUS offers a true wonder of ease of use, and puts the most extreme networking speeds within your reach quicker than ever before.

Powerful functions, easiest management

With the ASUSWRT Dashboard UI, setup, monitor, and control network applications all in one intuitive area. The whole new dashboard interface lets you manage all clients and settings on a single graphical interface and provides 1-click updates.

Optimize Your Network for You

Do you game a lot, or spend most of your time streaming videos? Whatever your planned use is, the RT-N66U has a Quality of Service (QoS) that lets you select how much bandwidth is prioritized for virtually any task. Plus, the traffic monitor allows you to check your Web usage in a clear and graphical interface.

Two Multi-Functional Built-in USB ports

Featuring connectivity to devices, FTPs, SAMBA, UPnP AV servers, the RT-N66U makes sharing and networking easier with two built-in USB ports. Download HTTP, FTP, and P2P files to a router-connected USB storage device all day without the need of PC. Additionally, the twin USB ports allow network printer and file server connections, so you perform multiple tasks at once.

Download and Stream From Anywhere

Download Master lets you download and play multimedia files stored on a router-attached USB storage device on PC, tablet, PS3, XBOX, and Internet TV. Download Master can also download files while a PC is turned off, and allows you to manage and monitor download status remotely.

Powerful Online Multitasking up to 300,000 Data Sessions

Support f or a massive data pipeline of up to 300,000 data sessions means the RT-N66U has around 20 times the networking capacity of other conventional routers for exceptionally smooth performance.

Separate and Secure Wi-Fi Network via Guest Network Access

The RT-N66U supports up to three wireless networks over the 2.4 GHz band and three over the 5 GHz band, so it can protect computers from any unauthorized access, hacking and virus attacks. The parental control allows you to set up your kids' computer access times.

VPN Server Enabled

Easily set up a VPN server to surf the Web and access data—no matter where you are. Featuring MPPE encryption, your data transmission will be secure and confidential.

Flexible Installation with Versatile Design

Wall-mountable, the RT-N66U fits nearly any space in the home or office.

Short summary description ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RT-N66U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

ASUS RT-N66U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Management protocols: UPnP, DLNA, DNS Proxy, DHCP, NTP Client, DDNS, Port Triger, Virtual Server, DMZ. Product colour: Black, LED indicators: LAN, USB, WAN

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
IPSec Pass-Throuth PPTP Pass-Through L2TP Pass-Through PPTP server
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
URL filtering
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Management protocols
UPnP, DLNA, DNS Proxy, DHCP, NTP Client, DDNS, Port Triger, Virtual Server, DMZ
Design
Product colour
Black
LED indicators
LAN, USB, WAN
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Antenna
Antennas quantity
3
Detachable antenna(s)
Yes
Power
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
207 mm
Depth
148.8 mm
Height
35.5 mm
Weight
450 g
Other features
WLAN data transfer rates supported
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 450 Mbit/s
Frequency range
2.4 - 5 GHz
USB ports quantity
2
USB version
2.0
Supported WAN type
Internet connection type : Automatic IP, Static IP, PPPoE(MPPE supported), PPTP, L2TP Multicast Proxy support
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:30:59
Uk has collected 79 expert reviews for ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:30:21
As the router is a few years old, it also only supports up to 802.11n, rather than the newer 802.11ac, which allows for much faster throughput speeds. This router is limited to only up to 450Mbit/s according to Asus. This might only be a limitation if you...
Bottom line A great router, especially if you want to network a USB printer...
80%
goodgearguide.com.au
Updated:
2016-11-14 19:30:27
Wi-Fi routers aren’t usually the most impressive products in any company’s arsenal, and you’d be forgiven for thinking that they’re just beige boxes hiding underneath your desk. But this one is different — Asus’s RT-N66U is a Wireless-N Wi-Fi router th...
Good Excellent Wi-Fi range and speeds, Comprehensive Web interface, Great design...
Bad Steep price tag, 3G and 4G stick compatibility is murky...
Bottom line ASUS's RT-N66U N900 is about as fully-featured as a consumer Wi-Fi router could get. It's got a great Web interface that makes it one of the easiest to use, most versatile routers we've tried out. It's expensive, and there are a few extras that are imperf...
85%
pcauthority.com.au
Updated:
2016-11-14 19:30:30
Asus has managed to become a serious player in the wireless stage in recent years, with slickly designed products, great firmware and web interfaces, and high performing hardware. Its RT-56U model has occupied our A-List for some time, and the RT-N66U is...
Bottom line Easy to use and very well-featured...
100%
kitguru.net
Updated:
2016-11-14 19:30:38
For many of our readers a router is a device that will be provided by an ISP (such as Virgin or BT) but for others it is the central hub of a multimedia environment. Whichever the case is it is an essential part of any modern household. This is espe...
Good Great overall performance, Lots of useful features, Extremely stable router, Very well built, Modest price...
Bad 5 GHz performance can be beaten at this price point, Will need a 450 Mbps adapter to get best performance, Kitguru says: Another great router from ASUS which delivers fantastic all round performance at a very reasonable price point, Rating: 9.0, Pages: 1...
Bottom line To test this router we set-up a simple network in our house, which used a standard ISP provided Virgin Media Router as a modem. We then plugged in both the ASUS RT-N66U and our Buffalo AirStation Nfiniti Dual Band Wireless Router (WZR-HP-AG300H). This all...
90%
apcmag.com
Updated:
2016-11-14 19:30:45
The ASUS router line-up was stagnant for quite some time, but it recently came roaring back into the fold with a range of new designs and products. At the top of the new performance range is the RT-N66U, which supports dual-band 450Mbps wireless, Gigab...
90%
uk.hardware.info
Updated:
2016-11-14 19:30:47
While the Consumer Electronics Show in January of this year featured demonstrations of the next generation 802.11ac technology, we are still in the midst of a transition within the current 802.11n standard. After the 300 Mbps and 150 Mbps versions, manu...
Bottom line It's nice to see that none of the routers in this test perform poorly, but a few of them don't seem to take advantage of the extra data stream. We would still choose the 300n Netgear WNDR3800 over no less than nine of the fourteen 450N routers in this t...
0%
techradar.com
Updated:
2016-11-14 19:30:47
The RT-N66U Dark Knight is Asus' first N900 router and is the feature-rich follow up to the highly popular and award-winning Asus RT-N56U . This update comes with increased WiFi speeds of up to 450Mbps on both the 5GHz and 2.4GHz transmissions concurrentl...
Good Performance, Feature set, Ease of use...
Bad Not cheap for a home router...
Bottom line A cracking, feature-rich router, but comes at a rather hefty price for a home router...
80%
techradar.com/au/
Updated:
2016-11-14 19:30:47
The RT-N66U Dark Knight is Asus' first N900 router and is the feature-rich follow up to the highly popular and award-winning Asus RT-N56U.This update comes with increased WiFi speeds of up to 450Mbps on both the 5GHz and 2.4GHz transmissions concurrently...
Good Performance, Feature set, Ease of use...
Bad Not cheap for a home router...
80%
gadgetpilipinas.net
Updated:
2016-11-26 02:56:21
Asus' expertise on motherboard and networking peripherals is topnotch. As one of most sought after routers in the country today, I expected a lot from Asus' RT-N66U. In this review of the so-called Dark Knight router, I will explore its tons of features a...
Good Tons of useful features, Optimized for gamers, Supports 2.5Ghz and 5Ghz, Allows simultaneous dual band connection, Supports Guest Connections...
Bad USB 3.0 not supported, Pricey...
Bottom line The Asus RT-N66U Dual-Band Wireless-N900 is best router I've used so far. The quality of connection now (using my dated router) is significantly poor compared to the quality while using Asus' Dark Knight router. As an occasional gamer and media consumer...
90%
tbreak.ae
Updated:
2016-11-26 02:56:21
The ASUS RT-N66U is the company’s flagship broadband router designed to cater to the many demands of today’s users. No longer are people satisfied with just high transfer speeds (something which the majority still cannot use due to high charges from IS...
Good Great performance over dual bandwidths; Easy to expand WiFi signal; Simple UI; Multiple guest accounts; Media haring over FTP and DLNA; VPN, Firewall & parental Controls...
Bad Slightly expensive; Number of options can get a little overwhelming for new users.
Bottom line All said and done, the ASUS RT-N66U provides a simple interface for you to startup your home or business wireless network, giving you a plethora of options to choose and customize should you decide to dig in. The best part is that to use most of these...
90%
HEXUS.net
Updated:
2016-11-26 02:56:21
The proliferation of high-definition data being stored on local hard drives and home network-attached storage (NAS) boxes shows no signs of abating. Couple this with ever-increasing broadband speeds and the ability to mete out data to a bunch of wirelessl...
Good Supereasy setup, Fast performance on wired and 5GHz WiFi band, Good looks...
Bad USB ports should be SuperSpeed, Easier access to router buttons...
Bottom line the Dark Knight Router should at least be on a shortlist for your next router upgrade, though, as always, bringing down the price to sub-£100 would play well . The latest generation of routers bundled in with broadband providers' packages provide ampl...
80%
cnwintech.com
Updated:
2016-11-26 02:56:21
Wireless ADSL router is not only able to receive ADSL connection, but also other connections via RJ45 port is provided. Asus device dubbed as the “Dark Knight”. This is due to very dark shades of black felt on the wireless router. His entire body was cove...
Good good performance, 2.4 GHz and 5 GHz frequency, interesting design style, gigabit LAN, two USB ports, a full feature...
Bad expensive...
80%
techindustriya.com
Updated:
2016-11-26 02:56:21
Having a similar moniker to superhero batman, the N66U like the superhero of routers offering a belt full of features. First off, it offers dual-band WiFi N capability, guest network access control, traffic manager, parental control, IPv6 and you can even...
Good Very strong signal; Dual USB ports; 3G/WiMax backup capability; Download Master torrent software...
Bad Torrent software download speed limits; Price...
95%
hardwarezone.com.ph
Updated:
2016-11-26 02:56:21
Mention 'ASUS' a decade back, and people would probably associate it with motherboards and graphics cards. And who would have known that the humble ASUS RT-N16 would change that perception when it landed here three years ago? Yes, ASUS has finally come of...
Good Dark and sexy design, Supports file sharing and multiple SSIDs, Breakneck downlink speeds, IPv6 support...
Bad Steep price...
Bottom line The first engineering version didn't perform up to scratch - it crashed and burned. But ASUS managed to turn things around with a fully functional firmware which does justice to the N66U's aggressive hardware and impressive throughput speeds.There are har...
90%
decryptedtech.com
Updated:
2016-11-14 19:30:24
Home networking gear has been making some leaps in speed and sophistication since its introduction. These leaps have made wireless in the home more usable and configurable. Much of the work on this side of the product (making things easier to configure an...
Bottom line So what do we think about Asus' RT-N66U? To be honest it is a good performing device with some solid software inside. We do have some concerns about what looks like cold solder joints, but even with that you should be able to get a couple of years use out...
0%
hitechlegion.com
Updated:
2016-11-14 19:30:30
I have to admit, that department store made my shopping trip more pleasant since I was able to look up some information while I was there. In a sense, it almost doesn't make sense not to have public wireless available. Most commercial wireless equipment h...
Bottom line It was clear after opening up the box that the ASUS RT-N66U was not going to be the average router. Judging from the clean styling and thought that went into the design with the large removable antennas, ASUS created an enthusiast router but is able to...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 19:30:30
Sure, those fancy new 802.11ac routers are wicked fast, but the IEEE isn't expected to ratify that standard until later this year. So today's 802.11ac hardware could be rendered obsolete if the standards body changes course between now and November.That p...
Good Supremely easy to set up, Fast 2.4GHz network performance, Good 5GHz network performance, Limited feature set, Very fast, Outstanding range, Comprehensive feature set, Extremely fast performance with USB drives, Strong consumer feature set, Attractive ind...
Bad Very slow USB write performance, Limited feature set, Poorly designed utilities, Slow USB performance, Slow 5GHz throughput at close range, Sloppy fit with the optional stand, Middling wireless performance, Only one USB port, Weak smallbusiness feature se...
Bottom line The N900 is a strong wireless performer, but it's hard to recommend at its current price point because it has such a limited feature set. The Asus RT-N66U is much more powerful, has many more features, and it costs less...
90%
thinkcomputers.org
Updated:
2016-11-14 19:30:38
This item can be found at the following stores: Not all wireless routers are equal. Every wireless router can shuffle bits back and forth between the Internet, the local wired network, and the local wireless network. Some routers are faster than o...
Good IPv6 tunneling built-in, VPN built-in, Excellent 5 GHz wireless performance, runs DD-WRT, cloud features great for remote access...
Bad Automatic firmware upgrade does not provide a way to get back to the panel when complete without going back to root URL. No escape, no click away, Using microSD slot requires opening enclosure, which is difficult...
Bottom line The ASUS RT-N66U is definitely a hotrod of a router. It’s so packed with features that it’s feasibly aimed at an enthusiast or small business market that wants what is essentially an entry-level enterprise router. I’m definitely an enthusiast user. I’...
90%
HEXUS.net
Updated:
2016-11-14 19:30:38
The proliferation of high-definition data being stored on local hard drives and home network-attached storage (NAS) boxes shows no signs of abating. Couple this with ever-increasing broadband speeds and the ability to mete out data to a bunch of wirelessl...
Good Supereasy setup, Fast performance on wired and 5GHz WiFi band, Good looks...
Bad USB ports should be SuperSpeed, Easier access to router buttons...
Bottom line the Dark Knight Router should at least be on a shortlist for your next router upgrade, though, as always, bringing down the price to sub-£100 would play well . The latest generation of routers bundled in with broadband providers' packages provide ampl...
80%
pcper.com
Updated:
2016-11-14 19:30:38
ASUS recently sent a whole slew of networking components our way and we've decided to take them for a spin and see if they're worth your hard earned dollars. Our box of ASUS goodies included:Without further ado, let's jump in and tackle each one.ASUS RT-N...
Bottom line This was a big review and going forward we'll likely be reviewing a single router or network adapter in each review. We will likely use some of the data from this review as baselines for future tests. As this is our first review with our testing methods...
0%
legitreviews.com
Updated:
2016-11-14 19:30:41
Today we take a look at the ASUS RT-N66U Dark Knight Dual-Band Wireless-N900 router that was designed for the computer enthusiast and their network. This router is ASUS’s 802.11n-based flagship released from their “Black Diamond” family of networkin...
Bottom line The ASUS RT-N66U dual-band wireless-N900 gigabit router can be described as many things: “Fast”, “Stylish”, and “User Friendly” are just a few. However you want to describe it, the result is the best Wireless-N router we have tested...
0%
rwlabs.com
Updated:
2016-11-14 19:30:45
Asus has been in the networking market for a number of years now, and as of late seem to be making a name for themselves taking on the top dogs, Cisco and Netgear. Amazing products like the “Black Diamond” RT-N56U really put them on the map and set t...
Bottom line The RT-N66u is a feature packed all out performer, and honestly I wouldn’t accept anything less from Asus.Now we know that the USB media storage does need a little bit of work to get up to speed,and where - im sure - Asus wants this router to be. ON...
0%
devhardware.com
Updated:
2016-11-14 19:30:47
TOOLS YOU CAN USE advertisementTo help you in your wireless router shopping, this review will take a closer look at what the ASUS RT-N66U Dark Knight wireless router has to offer in terms of design, features, and performance.If you are a casual tech co...
0%
examiner.com
Updated:
2016-11-14 19:30:55
The most recent release in one of these outside product category ventures, namely computer networking devices, is the RT-N66U Dual-Band Wireless N900 Gigabit Router. With this router ASUS is actually in competition with companies dedicated to networking d...
100%
benchmarkreviews.com
Updated:
2016-11-14 19:30:55
Manufacturer: ASUSTeK Computer Inc.Product Name: Dark Knight Dual Band Wireless-N900 Gigabit RouterModel Number: RT-N66UPrice As Tested: $179.99 (NewEgg and Amazon) Full Disclosure: The product sample used in this article has been provided by ASUS. Bu...
Good Great performance, Very unique stylish looks, Good throughput, Range is good for home use, Simultaneous DualBand (2.4/5GHz) operation, 3x External Antenna, 2x USB 2.0 ports for printers and storage and 3G Internet, Easy effortless setup, Intuitive and well laid out menus, Gigabit LAN and WAN ports, Lightweight but sturdy construction...
Bad Protruding wires ruin the look, Price quite high for most home users, Didn't beat its predecessor on performance...
Bottom line Important: In this section I am going to write a brief five point summary on the following categories; Performance, Appearance, Construction, Functionality and Value. These views are my own and help me to give the ASUS RT-N66U Dual Band Wireless-N Gig...
91%
mbreviews.com
Updated:
2018-03-31 01:52:22
If you're looking for a dual-band router with great broadband speeds, very large signal range, simple setup and cloud storage then look no further because the Asus RT-N66U is one of the best routers that meets all these requirements and more. Although its...
Good Fast performance, Great Design, Very stable, Great Range, Easy Setup...
Bad USB 3.0...
94%
Country Distributor
United Kingdom 1 distributor(s)