Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS PCE-N10 Internal WLAN 150Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCE-N10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-IG1Q003M00-0PA0 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4719543364970
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 98313
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 16 Dec 2017 14:05:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS PCE-N10 Internal WLAN 150Mbit/s networking card :
The short editorial description of ASUS PCE-N10 Internal WLAN 150Mbit/s networking card

PCE-N10 150Mbps 802.11b/g/n Wireless PCI-E Adapter
More>>>

ASUS PCE-N10 Internal WLAN 150Mbit/s networking card:
The official marketing text of ASUS PCE-N10 Internal WLAN 150Mbit/s networking card as supplied by the manufacturer
- WPS(Wi-Fi Protected Setup) - Quickly set up a secure wireless connection.
- Software AP - Connects your notebook and game consoles to the Internet.
- Supports WEP, WPA-PSK, and WPA2-PSK methods for enhanced security.

WPS (Wi-Fi Protected Setup)
For quickly setting up a secure wireless connection. Press the Hardware WPS button on PCE-N10 about 3 seconds, then press the WPS button on ASUS routers as well. Either you can choose to use software WPS, enabling the WPS utility in the WPS Wizard interface. And finish the setup with 3 steps.

Software AP
Software AP mode allows the WLAN card to act as a virtual access point. The computer needs to be connected to a wired network using an Ethernet connection in order to provide network access to WLAN client.
Short summary description ASUS PCE-N10 Internal WLAN 150Mbit/s networking card:
This short summary of the ASUS PCE-N10 Internal WLAN 150Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS PCE-N10, Internal, Wireless, PCI-E, WLAN, 150 Mbit/s, Black, Green
Long summary description ASUS PCE-N10 Internal WLAN 150Mbit/s networking card :

ASUS PCE-N10. Internal, Connectivity technology: Wireless, Host interface: PCI-E, Interface: WLAN. Data transfer rate (max): 150 Mbit/s. Colour of product: Black, Green

This is an auto-generated long summary of ASUS PCE-N10 Internal WLAN 150Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wireless
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI-E
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
WLAN
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
150 Mbit/s
Networking
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
CCK,DBPSK,DQPSK,OFDM
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Wireless LAN features
WLAN data transfer rates supported
150 Mbit/s
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Green
Performance
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit WEP,64-bit WEP,WPA-PSK,WPA2-PSK,WPS
Weight & dimensions
Width
The measurement or extent of something from side to side.
121 mm
Depth
The distance from the front to the back of something.
88 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
22 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
56 g
Certificates
Certification
CE, FCC, C-Tick, IC, NCC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11 b/g/n
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 32bit/64bit, Windows Vista 32bit/64bit, Windows XP 32bit/64bit, Linux 2.6
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Power LED
Yes
Link/Act LED
Yes
Transmitter output power
b: 15.5-18.5 dBm, g: 13.5-15.5 dBm, n: 12.5-14.5 dBm
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22
Testseek has collected 1 expert review for ASUS PCE-N10 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Sitecom WLA-5000 WLAN 300Mbit/s networking card Sitecom WLA-5000 WLAN 300Mbit/s networking card
(show image)
WLA-5000 WLA-5000 EUR 29,85
(excl. VAT)
EUR 36,12 (incl. VAT)
Sitecom WLA-2000 WLAN 300Mbit/s networking card Sitecom WLA-2000 WLAN 300Mbit/s networking card
(show image)
WLA-2000 WLA-2000  — 
Sitecom WLA-4001 WLAN 300Mbit/s networking card Sitecom WLA-4001 WLAN 300Mbit/s networking card
(show image)
WLA-4001 WLA-4001  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
Magyarország 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
X