ASUS logo

ASUS WL-500W - 802.11n Multi-Functional wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17024
Info modified on:
18 Jan 2024, 17:36:15
Short summary description ASUS WL-500W - 802.11n Multi-Functional wireless router:

ASUS WL-500W - 802.11n Multi-Functional Wireless Router, 13 channels, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK, 100 - 240V; 50/60Hz, 0.3 Gbit/s, Port, IP, URL

Long summary description ASUS WL-500W - 802.11n Multi-Functional wireless router:

ASUS WL-500W - 802.11n Multi-Functional Wireless Router. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK. Power requirements: 100 - 240V; 50/60Hz, Maximum data transfer rate: 0.3 Gbit/s, Filtering description: Port, IP, URL

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.