location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-700gE 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-700gE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-I932E2-APAZ
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS WL-700gE 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - 802.1x RADIUS, TKIP, WPA, WPA-PSK
Long product name ASUS WL-700gE 54 Mbit/s :
The long product name of ASUS WL-700gE 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WL-700gE
More>>>
ASUS WL-700gE 54 Mbit/s:
The official description of ASUS WL-700gE 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BroadRange Technology Triples Signal Coverage Range
- USB 2.0: Connect external hard drive for more storage capacity.
- RAID mirroring function for data backup.
- Built-in power adaptor maintains environment cleanness and saves space.
- Efficient heat dissipation via special airflow design.
- Vertical placement saves precious desk space.

Built-in 160GB Hard Drive
- No need to install hard drive yourself.
- Large digital content files can be easily stored and shared.

Internet-based platform for sharing large files with colleagues, friends and clients at remote locations.
- DDNS support + Web Browser Sharing.
- DHCP Server + Samba Server/Local Disk.

Plug 'n Share USB Storage & Mirroring Backup
- Easily share external storage capacity.
- Flexible capacity expansion.
- Automatically backup digital file to the external USB hard drive.

Short summary description ASUS WL-700gE 54 Mbit/s:
This short summary of the ASUS WL-700gE 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-700gE, 2.4 GHz, 54 Mbit/s, 802.1x RADIUS, TKIP, WPA, WPA-PSK

Long summary description ASUS WL-700gE 54 Mbit/s:
This is an auto-generated long summary of ASUS WL-700gE 54 Mbit/s based on the first three specs of the first five spec groups.

ASUS WL-700gE. 2.4 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: 802.1x RADIUS, TKIP, WPA, WPA-PSK

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 - 2.5 GHz
Cabling technology
10/100Base-T(X)
Channels quantity
13 channels
Spread spectrum method
DSSS
Modulation
CCK, DBPSK, DQPSK, OFDM
Security
Security algorithms *
802.1x RADIUS, TKIP, WPA, WPA-PSK
Security features
Network address translation (NAT), Stateful packet inspection (SPI)
MAC address filtering
Yes
Management features
Web-based management
Yes
Power
Output power description
18-19 dBm
Power requirements
100-240V; 50/60Hz
Design
Certification
ETS CE Mark FCC Part 15
Antenna
Antenna connector type
RP-SMA
Weight & dimensions
Dimensions (WxDxH)
241 x 161 x 45 mm
Weight
1.4 kg
Other features
Supported data transfer rates
Ethernet: 10/100 Mbps
I/O ports
1x 10/100 WAN 4x 10/100 LAN 3x USB 2.0
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3
Networking features
Fast Ethernet
Storage drive type
IDE
HDD capacity
160 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:06:28
Uk has collected 13 expert reviews for ASUS WL-700gE 54 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
custompc.co.uk
Updated:
2011-09-25 15:05:40
There are cheaper Network Attached Storage (NAS) devices on the market, but most of them are more expensive than the Asus WL-700gE. Couple this with the huge range of features the device offers, and its excellent value. Not everything worked exactly a...
Bottom line There are cheaper Network Attached Storage (NAS) devices on the market, but most of them are more expensive than the Asus WL-700gE. Couple this with the huge range of features the device offers, and its excellent value. Not everything worked exactly a...
92%
techradar.com
Updated:
2011-09-25 15:05:50
When is a router not a router? When its a Network Storage Server (NAS) as well! Weve seen plenty of routers before and weve seen plenty of NAS devices, but this is the first time that weve seen the two technologies married. If you think about it, t...
Good Its a router and a NAS!, 160GB of storage space...
Bad Fiddly to set up, For cable users only, Not upgradeable...
Bottom line When is a router not a router? When its a Network Storage Server (NAS) as well! Weve seen plenty of routers before and weve seen plenty of NAS devices, but this is the first time that weve seen the two technologies married. If you think about it, t...
80%
alphr.com
Updated:
2011-09-25 15:06:08
A clever combination of NAS box and wireless router, which offers great value for money Having recently been wowed by Freecoms FSG3-WLAN (see issue 148, p133), with its wireless router and NAS drive, we werent too surprised to see other manufacturer...
83%
tweaktown.com
Updated:
2014-11-28 02:43:36
There’s a rapidly-expanding section of the home electronics market which revolves around “devices”. The reason for the parentheses is that it’s difficult to know how to label these gadgets, because they don’t fit easily into...
Bottom line For sheer abundance of features, the ASUS WL-700gE is in a league of its own. The inclusion of an embedded hard drive allows for so much flexibility, as we have already seen in hard drive-based media players.The big selling point with this unit is the...
90%
techgage.com
Updated:
2011-09-25 15:05:47
Routers play an essential, yet simple role in our computing lives. As the name suggests, it sits there routing internet traffic to each one of our computers. Router buying used to be an easy process. More often than not, high-quality routers were easy...
Bottom line ASUS has impressed me quite a bit with their WL-700gE. As it stands, wireless performance is on par with the other ASUS routers Ive reviewed, which has been very good. Aside from that, its a great looking product. Sleek even. It includes its own sta...
80%
maximumpc.com
Updated:
2011-09-25 15:05:55
Asus has solved one of the most common problems download junkies face: By marrying a Wi-Fi router with a hard drive and built-in BitTorrent client, the company has eliminated the need for you to leave your power-hungry PC running 24/7. Asus doesn’t lim...
70%
trustedreviews.com
Updated:
2011-09-25 15:06:20
Asus has traditionally steered clear of consumer NAS appliances and the WL-700gE represents its first stab at this market. However, it's more than just a box with a hard disk inside as it combines a router, an integrated four-port Fast Ethernet switch, SP...
80%
Brand Image Product code Product Stock Price from
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch Wless LAN Mgd Access Point AP2750 100 Mbit/s
(show image)
3CRWX275075A Switch Wless LAN Mgd Access Point AP2750 0.00
(excl. VAT)
0 (incl. VAT)