ASUS logo

ASUS WL-600g - Wireless ADSL2/2 + Home Gateway gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22581
Info modified on:
18 Jan 2024, 17:31:57
Short summary description ASUS WL-600g - Wireless ADSL2/2 + Home Gateway gateway/controller:

ASUS WL-600g - Wireless ADSL2/2 + Home Gateway, R-SMA, 13 channels, -70 ~ -71dBm @ 54Mbps -88 ~ -89dBm @ 11Mbps -95 ~ -96dBm @ 1Mbps, IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE 802.11b, 2.4 - 2.5 GHz, G.994, G.992.1, ANSI T1.413, G.992.3, G.992.4, G.992.5(ADSL2+)

Long summary description ASUS WL-600g - Wireless ADSL2/2 + Home Gateway gateway/controller:

ASUS WL-600g - Wireless ADSL2/2 + Home Gateway. Antenna connector type: R-SMA, Channels quantity: 13 channels. Receiver sensitivity: -70 ~ -71dBm @ 54Mbps -88 ~ -89dBm @ 11Mbps -95 ~ -96dBm @ 1Mbps. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE 802.11b, Frequency band: 2.4 - 2.5 GHz, DSL specification: G.994, G.992.1, ANSI T1.413, G.992.3, G.992.4, G.992.5(ADSL2+). Security algorithms: TKIP, WPA, WPA-PSK, WPA2. Management platform: Web-based

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.