location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WLAN Access Point WL-300G 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLAN Access Point WL-300G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-I0BAN1000
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 10:46:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years Limited
Long product name ASUS WLAN Access Point WL-300G 54 Mbit/s :
The long product name of ASUS WLAN Access Point WL-300G 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WLAN Access Point WL-300G, IEEE 802.11g/b, 54 Mbit, 40/128-bit WEP.
More>>>
ASUS WLAN Access Point WL-300G 54 Mbit/s:
The official description of ASUS WLAN Access Point WL-300G 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS WL-300g is the most powerful wireless lan Access point. It is not only the bridge between the Ethernet and wireless networks, but also could provide Router function to support IP share and DHCP function.
- Data Rate - 802.11g: 6, 9, 12, 18, 24, 36, 48, 54Mbps; 802.11b:1, 2, 5.5, 11Mbps.
- Modulation - 64QAM(54Mbps, 48Mbps), 16QAM(36Mbps, 24Mbps), QPSK(18Mbps, 12Mbps), BPSK(9Mbps, 6Mbps), CCK (11Mbps, 5.5Mbps), DQPSK (2Mbps), DBPSK (1Mbps).
- RF Output Power - 12 - 15 dBm (at nominal temp. range).

Short summary description ASUS WLAN Access Point WL-300G 54 Mbit/s:
This short summary of the ASUS WLAN Access Point WL-300G 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WLAN Access Point WL-300G, 54 Mbit/s, 11Mbps: -82 - -85 dBm; 5.5Mbps: -85 - -88 dBm 2 Mbps: -88 - -91 dBm; 1 Mbps: -91 - -93 dBm, Ethernet, Ethernet, 100 - 240V (50 - 60HZ), Internal

Long summary description ASUS WLAN Access Point WL-300G 54 Mbit/s:
This is an auto-generated long summary of ASUS WLAN Access Point WL-300G 54 Mbit/s based on the first three specs of the first five spec groups.

ASUS WLAN Access Point WL-300G. Maximum data transfer rate: 54 Mbit/s, Receiver sensitivity: 11Mbps: -82 - -85 dBm; 5.5Mbps: -85 - -88 dBm 2 Mbps: -88 - -91 dBm; 1 Mbps: -91 - -93 dBm. Data link protocols: Ethernet. Interface: Ethernet. Power requirements: 100 - 240V (50 - 60HZ). Antenna type: Internal, Antenna features: Dipole antenna, Antenna gain level (max): 2.24 dBi

Features
Maximum data transfer rate *
54 Mbit/s
Receiver sensitivity
11Mbps: -82 - -85 dBm; 5.5Mbps: -85 - -88 dBm 2 Mbps: -88 - -91 dBm; 1 Mbps: -91 - -93 dBm
Protocols
Data link protocols
Ethernet
Ports & interfaces
Interface
Ethernet
Power
Output power description
12 - 15 dBm
Power requirements
100 - 240V (50 - 60HZ)
Antenna
Antenna type *
Internal
Antenna features
Dipole antenna
Antenna gain level (max)
2.24 dBi
Weight & dimensions
Dimensions (WxDxH)
138 x 40 x 150 mm
Weight
405 g
Other features
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54Mbps
Indoor range
40 m
Outdoor range
310 m
Compliance industry standards
802.11g
Electromagnetic emissions
ETS 300 328, ETS 300 826, CE Mark, FCC Part 15C, Section 15.247
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:01:22
Uk has collected 3 expert reviews for ASUS WLAN Access Point WL-300G 54 Mbit/s and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-25 15:01:22
The WL-300 is an affordable route into 11Mbps wireless networking. If you can cope with a few odd phrases in the management software, and dont want the very fastest connection, this is a great package.
76%
v3.co.uk
Updated:
2011-09-25 15:01:13
Its fast, its wireless but, unfortunately, its just too complex for most of us to use...
0%