location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BW-12B1LT optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BW-12B1LT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-D830100-UA0210
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2018 21:20:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS BW-12B1LT optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Internal
  • - Black
Long product name ASUS BW-12B1LT optical disc drive Internal Black :
The long product name of ASUS BW-12B1LT optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-ray Burner, 12x, Black
More>>>
ASUS BW-12B1LT optical disc drive Internal Black:
The official description of ASUS BW-12B1LT optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The World's Fastest Blu-ray Burner at 12X the Speed

- 12X normal Blu-ray writes speed with OTS technology, providing users fast and high-quality burning experience.
- The latest Blu-ray 3D technology, featuring support for 3D Blu-ray, 2D to 3D, DVD conversion and DVD Upscaling.
- Magic Cinema Technology provides High Definition 1080 and Dolby Digital EX, DTS-HD(5.1 channels).

The World's Faastest Blu-ray Burner at 12X the Speed

The ASUS Blu-ray writer combines multiple technological innovations, easily integrating many advantages in a user-friendly environment. The stylish appearance and functionality of this product provides consumers with an ideal choice for both business and entertainment.

Eye-popping Visual Excitement from Blu-ray 3D

It supports the latest Blu‐ray 3D technology for lifelike movie experiences with Cyberlink PowerDVD and also adds depth to DVD videos with real time DVD to 3D conversion with single click of a button.

Intelligent Learning Program for Disc Recording

Optimal Tuning Strategy (OTS) allows the drive to perform a burning test prior to actual burning, factoring in both media and drive variations, as well as operating temperatures.

Short summary description ASUS BW-12B1LT optical disc drive Internal Black:
This short summary of the ASUS BW-12B1LT optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BW-12B1LT, Black, Serial ATA, 8 MB, 16x, 48x, 24x

Long summary description ASUS BW-12B1LT optical disc drive Internal Black:
This is an auto-generated long summary of ASUS BW-12B1LT optical disc drive Internal Black based on the first three specs of the first five spec groups.

ASUS BW-12B1LT. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 8 MB. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, BD-ROM read speed: 8x, BD-R Dual Layer read speed: 8x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 250 ms

Design
Internal *
Yes
Product colour
Black
Performance
Interface *
Serial ATA
Drive device, buffer size
8 MB
Writing speed
CD-R write speed
48x
CD-RW write speed
24x
BD-R write speed
12x
BD-RE write speed
2x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD-R read speed
48x
BD-ROM read speed
8x
BD-R Dual Layer read speed
8x
BD-R read speed
8x
BD-RE Dual Layer read speed
6x
BD-RE read speed
8x
DVD+R read speed
16x
DVD-R read speed
15x
Reading speed
DVD-RW read speed
12x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
DVD+RW read speed
12x
Access time
DVD drive average random access time
150 ms
CD-ROM drive average random access time
150 ms
BD-ROM average random access time
250 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Random write
Yes
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
650 g
Other features
Dimensions (WxDxH)
146 x 170 x 41 mm
Compatible operating systems
Windows XP/Vista/7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 18:56:01
Uk has collected 10 expert reviews for ASUS BW-12B1LT optical disc drive Internal Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
overclockershq.com
Updated:
2011-09-25 18:55:56
More and more I see that the experience people go to a theatre for can be brought into the home. Not only that but on their computer. Blu-Ray drives seems to be the new thing in terms of this experience. The reason for this is simple Blu-Ray ha...
Good Support for many disc formats, looks nice, fast read and write speeds, support for 3D Bluray, 2D to 3D, DVD conversion and DVD Upscaling, Quiet, good software package...
Bad Nothing!...
Bottom line Man oh man did I like this drive. It has got all the bells and whistles first off, Blu-Ray burning, 3D burning and reading capabilities, and a nice looking exterior. Then the speeds were fantastic. The included software was very well picked as well. I...
0%
pureoverclock.com
Updated:
2011-09-25 18:56:01
I have had the privilege of reviewing several ASUS optical drives over the years. The latest of their next generation of Optical Disc Drives is the world’s fastest Blu-ray Burner at 12X speed, the BW-12B1LT. The BW-12B1LT reads and writes to Blu-ray m...
Bottom line Positive Very quiet drive Can Burn BD-R media at 12X Can read BD-ROM/BD-R/RE at 8X reading speed Very Good to Excellent CD-R/RW, DVD±R/RW/DL writing quality. Supports DVD-RAM read and write at 12x Excellent build quality. Great software package. Let me...
0%
thinkcomputers.org
Updated:
2011-10-14 01:03:43
Today we’ll be looking at a Blu-ray burner. Not just any normal looking burner, but one that has some style. Blu-ray discs are certainly becoming more and more popular with every month passing, so is it really worth buying a Blu-ray player for you...
Good Supports 3D Blu-ray, Sleek design, Useful utilities included, Lightscribe...
Bad Expensive...
Bottom line This is my first optical drive review, so it’s really hard to compare this drive to any others. The optical drive has a sleek design, like many ASUS products, which may or may not be a nice benefit for some. The does support 3D Blu-ray, which is nice i...
90%
pcmag.com
Updated:
2011-10-14 01:03:44
A Blu-ray optical drive packing a write speed of 12X on Blu-ray discs, the Asus Black BW-12B1LT ($89.99 list) offers HD video as well as 3D support among other features. The drive also sports a Blu-ray disc access time of 250 milliseconds, LightScribe...
0%
tweaknews.net
Updated:
2012-02-10 01:05:34
The BW-12B1LT from Asus has proven to be a solid contender in the relatively new market of Blu-Ray writers. It operates quietly, has a sleek look, and produced reliable burns with every type of recordable media I tossed at it.
Good Reliable burns across all forms of recordable media, Up to 12x BDR write speed, Generous software bundle included, Quiet operation, Sleek appearance...
Bad Unable to write to BDR at 12x with some brands of media...
Bottom line The BW-12B1LT from Asus has proven to be a solid contender in the relatively new market of Blu-Ray writers. It operates quietly, has a sleek look, and produced reliable burns with every type of recordable media I tossed at it. A well-rounded software...
0%