Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRW-22B3L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-D40IR2-UA0710
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9159
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive :
The short editorial description of ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive

DRW-22B3L - 22x CD/DVD-RW, E-IDE(PATA), LightScribe, 650g, Black
More>>>

ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive:
The official marketing text of ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive as supplied by the manufacturer
A Green Environment for Now and the Future
The ASUS DRW-22B3L / 22B3S is capable of reading and writing data on DVD±R/±RW, DVDRAM formats. It is a power saving drive and allows you to permanently delete the data on recordable disc. This provides you with flexibility and efficiency in terms of multimedia data storage and sharing.

Energy Green Engine
ASUS E‐Green Engine technology features the E‐Green Mode, which automatically closes drive applications that are not in use to help conserve energy. This decreases CO2 emissions and help educe the depletion of trees.

Optimal Tuning Strategy
With OTS, the drive will perform a test before really burning which generate the optimal burning strategy automatically for the best burning quality. The write parameters will be tuned automatically be drives based on the recorded write quality.

Advantage of CTS
- Cover both media and drive variations as well as operating temperature.
- Optimal write speed detection.
- Total write quality improvement.
- Extend the lifetime of drives.
- Reduce the possibility toburn unplayable disks.
- Reduce coaster.

E-Hammer
E‐Hammer allows you to permanently delete The data on writable disc (CD‐R and DVD‐R) formats. Once the data is deleted, it cannot Be recovered or restored, and the optical drive will not be able to read the disc. This Ensures data security, eliminates the hassle of scratching your old discs, and conforms With our commitment to environmental protection.

Auto Vibration Reducing System
With AVRS technology, ASUS DRW‐22B3L provides high readability and playability. AVRS technology minimizes the spindle motor's vibration and the resonance between components, drives, and PC cases. It also minimizes the vibration and noise caused by the unbalanced mass of rotating machinery.

Light Scribe
LightScribe Direct Disc Labeling is a technology that offers consumers and businesses a simple, no-hassle way to burn professional, silkscreen-quality labels on their CDs and DVDs. Using the same laser that burns data in their disc drives, customers burn their data as always, flip the disc over, reinsert it into the drive and burn a precise, laser etched label.

Advantage of AVRS
- Reducing Vibration and noise induced by unbalanced mass of rotating machinery;
- Reducing Vibration and noise on traverse and drive case;
- Enhanced Readability and Playability.
Short summary description ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive:
This short summary of the ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS DRW-22B3L, Black, Tray, CD±R/RW, EIDE/ATA, 2 MB, 120 mm
Long summary description ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive :

ASUS DRW-22B3L. Colour of product: Black, Disc loading type: Tray. Optical drive type: CD±R/RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 24x, CD-R write speed: 48x. CD read speed: 48x, CD-ROM read speed: 48x, DVD+R read speed: 16x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

This is an auto-generated long summary of ASUS DRW-22B3L Internal CD±R/RW Black optical disc drive based on the first three specs of the first five spec groups.
Design
Internal *
The product is built in.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
CD±R/RW
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Optical disc diameter
Diameter of the disk.
120 mm
Writing speed
CD write speed *
48x
CD rewrite speed
24x
CD-R write speed
48x
CD-RW write speed
24x
DVD+R write speed
22x
DVD-R write speed
22x
DVD-R Double Layer write speed
12x
DVD+R Double Layer write speed
12x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
12x
Reading speed
CD read speed *
48x
CD-ROM read speed
48x
DVD+R read speed
16x
DVD-R read speed
16x
DVD-RW read speed
12x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
DVD+R Double Layer read speed
12x
Reading speed
DVD+RW read speed
12x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
140 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Over-burn writing
Yes
Sequential writing
Yes
Random write
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Nero Essentials E-Green E-Hammer
Other features
Power requirements
5 - 12V
Media types supported
The types of media which can be used with this product.
ACD, VCD, CD-I,CD-E, Photo-CD, CD-Text, CD-ROM/XA, DVD
Write methods
List of methods employed for writing to media.
DAO, SAO, TAO
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146 x 170 x 41 mm
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
300 MHz
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
10 GB
Power supply type
The type of power supply which this product uses.
DC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7 Windows Vista Windows XP
X