location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DRW-2014S1 DVD Writer optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRW-2014S1 DVD Writer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-D40B62-UANW
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DRW-2014S1 DVD Writer optical disc drive Internal :
The long product name of ASUS DRW-2014S1 DVD Writer optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DRW-2014S1 LightScribe with FlextraLink Technology, AVRS
More>>>
ASUS DRW-2014S1 DVD Writer optical disc drive Internal:
The official description of ASUS DRW-2014S1 DVD Writer optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ASUS DRW-2014S1 is X Multi DVD±R/RW drive capable of reading data from and writing data on DVD+R/RW/DVD-R/RW/ DVD-RAM formats. The dual compatibility feature of the DRW-2014S1 allows you to create DVDs that can be played or read by most DVD-ROM drives and DVD players. This function provides you with flexibility and efficiency in terms of multimedia data storage and sharing.

- Multi Function: (X MULTI)

- Over-Speed Burning

- FlextraLink™ Buffer Underrun Errors Prevention Technology

- FlextraSpeed™ Optimal Writing Speed Adjustment Technology

- Auto Vibration Reducing System (AVRS)

- Compatible with a Wide Range of Disc Formats.

- Operates on Horizontal or Vertical Mounting.

- ASUS Unique Live Firmware Update Tools.

- Bundle Burning Software.

- Windows XP/ NT/2000/VISTA Supported.

Short summary description ASUS DRW-2014S1 DVD Writer optical disc drive Internal:
This short summary of the ASUS DRW-2014S1 DVD Writer optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DRW-2014S1 DVD Writer, Vertical/Horizontal, 2 MB, 60000 h, 48x, 20x, 32x

Long summary description ASUS DRW-2014S1 DVD Writer optical disc drive Internal:
This is an auto-generated long summary of ASUS DRW-2014S1 DVD Writer optical disc drive Internal based on the first three specs of the first five spec groups.

ASUS DRW-2014S1 DVD Writer. Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 60000 h. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms

Design
Internal *
Yes
Mounting
Vertical/Horizontal
Performance
Drive device, buffer size
2 MB
Mean time between failures (MTBF)
60000 h
Writing speed
CD write speed *
48x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD+R write speed *
20x
DVD-R write speed
20x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
14x
Reading speed
CD read speed *
48x
CD-R read speed
40x
CD-RW read speed
40x
CD-ROM read speed
48x
DVD-RAM read speed
12x
DVD-ROM read speed
16x
Reading speed
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
Access time
DVD drive average random access time
140 ms
CD-ROM drive average random access time
150 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Over-burn writing
Yes
Sequential writing
Yes
Random write
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
690 g
Other features
Power requirements
DC+5V ±5%,DC+12V ±10 %
Minimum system requirements
Windows XP, NT, 2000, VISTA
Dimensions (WxDxH)
148 x 42.3 x 172.4 mm