Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DRW-1608P3S optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRW-1608P3S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-D40431-UAN
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6652
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 06 Dec 2017 22:38:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DRW-1608P3S optical disc drive Internal :
The short editorial description of ASUS DRW-1608P3S optical disc drive Internal

DRW-1608P3S
More>>>
ASUS DRW-1608P3S optical disc drive Internal:
The official marketing text of ASUS DRW-1608P3S optical disc drive Internal as supplied by the manufacturer

The ASUS DRW-1608P3S is X Multi DVD±R/RW drive capable of reading data from and writing data on DVD+R/RW/DVD-R/RW/ DVD-RAM formats. The dual compatibility feature of the DRW-1608P3S allows you to create DVDs that can be played or read by most DVD-ROM drives and DVD players. This function provides you with flexibility and efficiency in terms of multimedia data storage and sharing.

Multi Function: (X Multi).
Max. 16X DVD±R / 8X DVD+RW / 6X DVD-RW / 8X DVD±R (DL).
Max. 40X CD-R / 32X CD-RW.
Max. 16X DVD-ROM / 40X CD-ROM.
Max: 5X DVD-RAM Write / Read.

Over-Speed Burning.
Burn 2.4X DVD±R (Double Layer) Disc at 4X / 6X / 8X Speed.
Burn 8X DVD±R Disc at 16X Speed.

Liquid Crystal Tilt Technology – Precision on Uneven Discs.
LCT (Liquid Crystal Tilt) technology provides enhanced pick up head accuracy during recording and playback on discs with uneven curvature and thickness.

FlextraLink™ Buffer Underrun Errors Prevention Technology.
Built-in FlextraLink™ prevents users from buffer underrun problems and eliminates the creation of unusable discs. Throughout the recording process, FlextraLink™ consistently monitors the data buffer status to ensure best recording quality under high-speed operation.

FlextraSpeed™ Optimal Writing Speed Adjustment Technology.
Built-in FlextraSpeed™ and AI Auto Speed Adjustment Tech. enhance accuracy and reliability when reading/writing/re-writing across a broad range of certified media in different formats. FlextraSpeed™ continuously monitors the recording media and sets the optimal writing speeds to ensure best recording quality. The ASUS proprietary FlextraSpeed™ occupies minimal system resources so the PC remains full operational and available for other applications even during recording process.

Superior Stability with DDSSII.
The DDSSII technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. The ASUS patented DDSSII stabilizes, both horizontally and vertically, the pick-up head, achieving more precise tracking and focusing, while reducing vibration and noise caused by high-revolution spindle motors.

Compatible with a Wide Range of Disc Formats.

Operates on Horizontal or Vertical Mounting.

ASUS Unique Live Firmware Update Tool.

Bundle Burning Software.

Windows XP/ NT/ ME/ 2000/ 98SE Supported.

Short summary description ASUS DRW-1608P3S optical disc drive Internal:
This short summary of the ASUS DRW-1608P3S optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DRW-1608P3S, Vertical/Horizontal, EIDE/ATA, 2 MB, 60000 h, 40x, 16x

Long summary description ASUS DRW-1608P3S optical disc drive Internal:
This is an auto-generated long summary of ASUS DRW-1608P3S optical disc drive Internal based on the first three specs of the first five spec groups.

ASUS DRW-1608P3S. Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 60000 h. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 40x, DVD-RAM read speed: 5x, DVD-ROM read speed: 16x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 120 ms

Design
Internal *
The product is built in.
Yes
Mounting
What size the mounting head of the product is, to couple it with a camera.
Vertical/Horizontal
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
EIDE/ATA
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
60000 h
Writing speed
CD write speed *
40x
DVD+R write speed *
16x
CD rewrite speed
32x
DVD-R write speed
16x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
DVD-RAM read speed
5x
DVD-ROM read speed
16x
DVD-R Double Layer read speed
12x
Access time
DVD drive average random access time
130 ms
CD-ROM drive average random access time
120 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Multi session
Yes
Packet writing
Yes
Sequential writing
Yes
Random write
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Latest Burning Software
Other features
Power requirements
DC +5V / +12
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 42.3 x 180 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / NT / ME / 2000 / 98SE
Relative humidity
5 - 85%
Number of optical discs
1 discs
Customer service details
X