location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DVD-E818A optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-E818A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-D30157-UANW
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS DVD-E818A optical disc drive Internal :
The long product name of ASUS DVD-E818A optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD-E818A - 48 x
More>>>
ASUS DVD-E818A optical disc drive Internal:
The official description of ASUS DVD-E818A optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ASUS DVD-E818A provides cutting-edge multimedia experience with superior playback capacities and high-speed data transfer. Built-in advanced technologies provide users of the DVD-E818A with a quiet, stable and high-performance multimedia environment.

Multi-Functions: Fast Data Transfer Speed
- DVD-ROM max. data transfer rate: 24930 KB/s (18X).
- CD-ROM max. data transfer rate: 7200 KB/s (48X).
- Fast random access time DVD: 105 ms vs. CD: 95 ms typical.

Full Accessibility and Playability
ASUS DVD-E818A provides leading-edge multimedia experience with fabulous playback capacities that allows users to access all CDs, DVD-ROM/DVD±R/ DVD±RW/DVD-RAM and DVD-Video discs.

Auto Vibration Reducing System (AVRS)
The AVRS technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. AVRS is designed to reduce vibration and noise induced by unbalanced mass of rotating machinery. With AVRS, ASUS DVD-E818A provides high readability and playability.

Support Speed Auto-Switch Function

Suppoer High Speed CD-Audio Playback

Support High Speed Digital Audio Extraction

Vertical/Horizontal Mounting Available

Unique Dust Resistance Design

Changeable panel supported

5X DVD-RAM read Supported

Short summary description ASUS DVD-E818A optical disc drive Internal:
This short summary of the ASUS DVD-E818A optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DVD-E818A, Vertical/Horizontal, IDE/ATA, 0.198 MB, 100000 h, 48x, 105 ms

Long summary description ASUS DVD-E818A optical disc drive Internal:
This is an auto-generated long summary of ASUS DVD-E818A optical disc drive Internal based on the first three specs of the first five spec groups.

ASUS DVD-E818A. Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 0.198 MB, Mean time between failures (MTBF): 100000 h. CD read speed: 48x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms. Weight: 660 g

Design
Internal *
Yes
Mounting
Vertical/Horizontal
Performance
Interface *
IDE/ATA
Drive device, buffer size
0.198 MB
Mean time between failures (MTBF)
100000 h
Reading speed
DVD read speed
18x
CD read speed *
48x
Access time
DVD drive average random access time
105 ms
Access time
CD-ROM drive average random access time
95 ms
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
660 g
Other features
Power requirements
DC+5V +/- 5%, DC+12v +/- 10%
Dimensions (WxDxH)
42.3 x 172.4 x 148 mm
Compatible operating systems
Windows XP/ ME/ 2000/98/VISTA
Mac compatibility
No
Non-operating relative humidity (non-condensing)
15 - 85%