location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C3CHC0-L0UAY0YZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C3CHC0-L0UAY0YZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6870 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4200 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 11
Warranty:
Long product name ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5 :
The long product name of ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH6870/2DI2S/1GD5 - AMD Radeon HD 6870, PCI Express 2.1, GDDR5 1GB, 256-bit, 2560x1600, 1 x DVI-I, 1 x DVI-D, HDMI, 2 x mini Display Port
More>>>
ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5:
The official description of ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play it Cool, See it Wide!

ASUS Exclusive Innovation

Voltage Tweak
Full throttle overclocking with exclusive ASUS Voltage Tweak via Smart Doctor – boosting 50%* more speed, performance and satisfaction!

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Full Aluminum Cover
Aluminum label on the cover drives heat away much more effectively with 14℃ lower surface temperature than reference. Simply cooler!

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

Splendid™ Video Intelligence Technology
Optimizes colors in various entertainment scenarios with five special modes — standard, game, scenery, night view and theater.

Graphics GPU Features

Powered by AMD Radeon™ HD 6870

AMD Eyefinity Technology
Unlocks the power of GPU’s processor cores to accelerate the most demanding system tasks

AMD HD3D™ Technology
Optimize stereoscopic 3D gaming and movie-watching entertainment.

50% off of TriDef® 3D Experience
Save 50% off the purchase price of TriDef® 3D Experience with purchase of ASUS HD 6800 Series graphic card

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

AMD CrossFireX™ Technology
Gets up to 1.8X of a graphics performance boost in dual mode.

Microsoft® Windows® 7 Support
Enable PC users to enjoy an advanced computing experience and to do more with their PC

Short summary description ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5:
This short summary of the ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C3CHC0-L0UAY0YZ, Radeon HD6870, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5:
This is an auto-generated long summary of ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS 90-C3CHC0-L0UAY0YZ. Graphics processor family: AMD, Graphics processor: Radeon HD6870, Processor frequency: 915 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6870
Processor frequency *
915 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4200 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
DVI-D ports quantity *
1
DVI-I ports quantity *
1
Mini DisplayPorts quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
HDCP
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Microsoft Windows 7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:18:39
Uk has collected 22 expert reviews for ASUS 90-C3CHC0-L0UAY0YZ graphics card AMD Radeon HD6870 1 GB GDDR5 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
ld2.ciol.com
Updated:
2011-09-25 16:17:26
Marking an evolution of sorts, Asus has launched its new Graphic card HD6870 DirectCU with Voltage Tweak Technology and a clock speed of 915MHz, which is much more than Radeon HD6850’s 775 MHz. It boasts of AMD's Eyefinity Multi-Display Technology with...
Good Low operational temperatures, Quiet Operation, Dual Display Ports, Voltage Tweak.
Bad Low Memory...
0%
itshootout.com
Updated:
2011-09-25 16:17:35
The Radeon HD 6870, contrary to its somewhat confusing name, is not the successor to the Radeon 5870. Instead, it acts as an almost direct replacement for the Radeon 5850, both in terms of performance and in price. Today we are looking at the Asus var...
Bottom line The EAH6870 is unquestionably a great video card, and one that is priced extremely well for the level of performance it delivers. There are very few games out there that the 6870 will not run at maximum detail in a full-HD resolution, making it a sensi...
90%
insidehw.com
Updated:
2011-09-25 16:17:39
We've recently presented the first of AMD's latest-gen graphics cards. That was Radeon HD 6850, and although they were officially presented the same day, the stronger model took a while to get to us. As we've already stated, the new generation has take...
0%
techtree.com
Updated:
2011-09-25 16:17:43
Expert Review Due to certain processor related issues, we couldn't cover the HD6870, HD6850 and even the GTX580 on time. Now that everything has been sorted, expect all the reviews including a nice little surprise that we should have ready by next w...
Good Good performance, great design, wide array of ports, supports HDMI 1.4a for BluRay 3D, good software bundle...
Bad Fan gets noisy above 50% speed, expensive...
Bottom line All this performance comes at a price, and with Asus, that price is a little more than it should be. The EAH6870 is priced at Rs. 17,500 excluding taxes, which straightaway makes it pricey. While it is 10-15% faster in most games as compared to the GTX...
60%
tbreak.com
Updated:
2011-09-25 16:17:51
As the floodgates opened up for the AMD HD 6870 graphics card, ASUS also followed the market with the introduction of the EAH6870. Being ASUS, this card was not going to be released with just the reference settings, so while it looks the same as a fact...
Good Slight factory overclock, Aluminum cover, Great CrossFire performance...
Bad Low overclocking capacity...
80%
hardocp.com
Updated:
2011-09-25 16:17:55
ASUSTeK Computer Inc. is one of the largest and most successful computer hardware manufacturers in the world. A Taiwan-based company, they manufacture a wide variety of computer hardware, including motherboards, video cards, optical drives, notebooks...
Bottom line The ASUS EAH6870 is a great product and a great value. Performance-wise, it is in-line with other Radeon HD 6870s and on-par with the competing GeForce GTX 470. In terms of efficiency, it is a far better choice than the GeForce GTX 470. For roughly equ...
0%
Bjorn3d.com
Updated:
2011-09-25 16:18:00
AMD officially kicked off the holiday shopping season with the release of the Radeon HD6870 and HD6850, the first line up from the latest generation of the graphic cards. These cards are targeted at the $200 price bracket where most gamers would be sp...
Good Good performance, Factory overclocked, 3 year warranty, Low power consumption, SmartDoctor, Fan adjustment in the software, Plenty of output options...
Bad Fan is loud under load...
Bottom line We already know that the HD 6870 is a good midrange card that offers good performance at resolutions up to 1920x1080. It often is able to keep up with the HD5870, and sometimes out-performs the GTX 460 1GB, though it falls just a bit under the GTX 470...
85%
HEXUS.net
Updated:
2011-09-25 16:18:04
It's good to be a large graphics-card producer such as ASUS. The company's vast catalogue spans all AMD and NVIDIA GPUs. This means it never really loses out at a new launch, because if a particular NVIDIA card is well-received by the press, ASUS can r...
Bottom line Comment In The ForumsHEXUS.community :: your right2replyBe the first to comment! Copyright © 1998 - 2010, HEXUS.net. All rights reserved. Terms, conditions and privacy information.HEXUS® is a registered trademark of HEXUS Limited...
80%
pureoverclock.com
Updated:
2011-09-25 16:18:30
When AMD launched the 5000 series graphics cards about a year ago, they were first to market with DX11 products. And while DX11 still hasn't quite hit the mainstream yet in terms of widespread popularity, the 5000 cards themselves proved to be a hit, o...
Bottom line There's quite a bit of information to process with the launch of the 6800 cards, but there are a few major ones to note. The first is that the 6870 technically isn't a successor to the 5870, even though we saw the performance is almost identical. The r...
0%
techpowerup.com
Updated:
2011-09-25 16:18:39
Today, AMD launched its Radeon HD 6800 series graphics processors, with all its AIB partners bringing out their designs. If you haven't read our review of the Radeon HD 6870 already, please do so, to understand what the card is worth in its single GPU...
0%