Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH5770/2DIS/1GD5/V2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C3CH50-L0UAY00T
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20481
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 21 Dec 2017 10:39:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5 :
The short editorial description of ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5

EAH5770/2DIS/1GD5/V2 - ATI Radeon HD 5770, 1GB GDDR5, 128 bit, 2560 x 1600, PCI Express 2.1, DVI-I (Dual Link) x 2, DisplayPort, HDMI, D-Sub
More>>>

ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5:
The official marketing text of ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5 as supplied by the manufacturer
Exclusive Voltage Tweak Technology to increase extra performance!

Gigantic 1GB DDR5 for Incredible Gaming performance

HDMI & DisplayPort output support

PCI Express & PCI Express 2.0 support

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

ATI Radeon™ HD 5770 graphics

Microsoft® DirectX® 11 Support

Eyefinity Technology for 3-monitor output!*

HDCP compliant

ATI CrossFireX™ Technology

Dual-link DVI Support: Able to drive the industry’s largest and highest resolution flat-panel displays up to 2560x1600

ATI PowerPlay™ technology: delivering high performance when needed and conserving power when the demand on the graphics processor is low
Short summary description ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5:
This short summary of the ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS EAH5770/2DIS/1GD5/V2, 1 GB, GDDR5, 128 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1
Long summary description ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5 :

ASUS EAH5770/2DIS/1GD5/V2. Processor frequency: 850 MHz. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

This is an auto-generated long summary of ASUS EAH5770/2DIS/1GD5/V2 1GB GDDR5 based on the first three specs of the first five spec groups.
Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
850 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR5
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
4800 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
Yes
DVI ports quantity
2
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25
Testseek has collected 11 expert reviews for ASUS EAH5770/2DIS/1GD5/V2 1GB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
hardwarecanucks.com
Updated:
2011-11-04
Even though ATI seems to have the high-end DX11 segment in their back pockets, this doesn’t mean they are sitting idly by. Today marks the release of the HD 5770, their answer to the mainstream DX11 market. In this review we take a look at the ASUS H...
Good Great performance, Efficient, Extremely quiet, Voltage tuner software turns this card into a beast, Warranty covers voltage adjustments done in Smart Doctor.
Bad Unknown performance in DX11 titles...
Bottom line By now you should all know that the $150 to $200 price segment is and always has been crowded with products which are all vying for the attention of a budget-minded consumer. Before the release of the HD 5700-series, we had the HD 4850, HD 4770 and GTS...
0%
Country Distributor
Österreich 1 distributor(s)
X