ASUS logo

ASUS NVIDIA® GeForce 8800GTX EN8800ULTRA/HTDP/768M GeForce 8800 GTX GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22983
Info modified on:
02 Sept 2024, 20:23:33
Short summary description ASUS NVIDIA® GeForce 8800GTX EN8800ULTRA/HTDP/768M GeForce 8800 GTX GDDR3:

ASUS NVIDIA® GeForce 8800GTX EN8800ULTRA/HTDP/768M, GeForce 8800 GTX, GDDR3, 384 bit, 1080 MHz, 2560 x 1600 pixels

Long summary description ASUS NVIDIA® GeForce 8800GTX EN8800ULTRA/HTDP/768M GeForce 8800 GTX GDDR3:

ASUS NVIDIA® GeForce 8800GTX EN8800ULTRA/HTDP/768M. Graphics processor: GeForce 8800 GTX. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 1080 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.