ASUS logo

ASUS 90-C3CFT1-HUAY00T graphics card GeForce 8600 GTS GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24215
Info modified on:
18 Jan 2024, 17:31:59
Short summary description ASUS 90-C3CFT1-HUAY00T graphics card GeForce 8600 GTS GDDR3:

ASUS 90-C3CFT1-HUAY00T, GeForce 8600 GTS, GDDR3, 128 bit, 2000 MHz, 3840 x 2400 pixels

Long summary description ASUS 90-C3CFT1-HUAY00T graphics card GeForce 8600 GTS GDDR3:

ASUS 90-C3CFT1-HUAY00T. Graphics processor: GeForce 8600 GTS, Processor frequency: 675 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.