ASUS EAX1950XT 256M PCI-E, GDDR3, 256 bit, 2048 x 1536 pixels
ASUS EAX1950XT 256M PCI-E. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, Dual Link DVI, TV tuner integrated