ASUS logo

ASUS Extreme AX850XT/2DHTV GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18409
Info modified on:
04 Apr 2019, 05:14:13
Long product name ASUS Extreme AX850XT/2DHTV GDDR3:

Extreme AX850XT/2DHTV ATI Radeon X850XT 256 MB DDR3 16 lanes PCI Express

ASUS Extreme AX850XT/2DHTV GDDR3:

ASUS Extreme AX850XT series is equipped with exclusive ASUS innovations and ATI RADEON™ X850XT VPU. Extreme AX850XT series delivers state-of-the-art cinematic resolution for demanding 3D applications. It advances High-Definition Gaming with blockbuster features, such as ASUS GameFace Live, VideoSecurity Online, OnScreenDisplay (OSD), and ATI's SMARTSHADER™, SMOOTHVISION™, 3Dc™. ASUS Extreme AX850XT series is a complete solution for the new PCI-Express market.

Short summary description ASUS Extreme AX850XT/2DHTV GDDR3:

ASUS Extreme AX850XT/2DHTV, GDDR3, 256 bit

Long summary description ASUS Extreme AX850XT/2DHTV GDDR3:

ASUS Extreme AX850XT/2DHTV. Graphics card memory type: GDDR3, Memory bus: 256 bit

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.