ASUS logo

ASUS EN6600 silencer 128mb GDDR

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25289
Info modified on:
04 Apr 2019, 05:14:38
Long product name ASUS EN6600 silencer 128mb GDDR:

Extreme N6600 Silencer 128M DDR PCI-Express 128-bit DDR

ASUS EN6600 silencer 128mb GDDR:

ASUS Extreme N6600 Silencer Series equip with the Supreme silent heatsink, newest ASUS-specific award-winning features and nVidia®'s GeForce 6600 Graphics Processing Unit(GPU), which owns both ultimate excellent cinematic resolution and fierce graphics computing power. Incorporating various state-of-the-art technologies such as ASUS GameFace™ Live, ASUS VideoSecurity and ASUS OnScreenDisplay, rich-spectrum of unique ASUS innovations and NVIDIA® UltraShadow™ II technology , NVIDIA® CineFX™ 3.0 engine , NVIDIA® Intellisample™ 3.0 technology . ASUS Extreme N6600 Silencer Series is positioned on the performance products and the most complete solution for the 3D and video application market.

Short summary description ASUS EN6600 silencer 128mb GDDR:

ASUS EN6600 silencer 128mb, GDDR, 2048 x 1536 pixels

Long summary description ASUS EN6600 silencer 128mb GDDR:

ASUS EN6600 silencer 128mb. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.