ASUS logo

ASUS 90-C1VE70-HUAY graphics card NVIDIA GeForce 6800 0.25 GB GDDR

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54842
Info modified on:
23 Jul 2019, 15:07:44
Long product name ASUS 90-C1VE70-HUAY graphics card NVIDIA GeForce 6800 0.25 GB GDDR:

NVIDIA GeForce 6800 256MB, PCI-Express, DVI-I, 256bit

ASUS 90-C1VE70-HUAY graphics card NVIDIA GeForce 6800 0.25 GB GDDR:

- Powered by NVIDIA® GeForce 6800
- NVIDIA SLI Multi-GPU ready
- ASUS GameFace™ Live
- ASUS Video Security™ Online
- ASUS OnScreenDisplay (OSD)
- The hottest game, Joint Operations bundled

Experience the explosive super speed of PCI-Express with ASUS Extreme N6800
ASUS Extreme N6800 equips the newest ASUS-specific award-winning features and nVIDIA®GeForce 6800 graphics processing unit (GPU). ASUS Extreme N6800 is positioned on the enthusiasts' products and the most complete solution for the 3D and video application market.

Why ASUS is Better?
- The hottest game, Joint Operations, is bundled
- ASUS GameFace™Live:
- The World's first multiplayer audio and video chatting solution for PC games. It enables simultaneous connection up to 8 players.
- ASUS Video Security™Online: Whether you're online or not, ASUS VideoSecurity Online provides you a flexible and economical security system. It can easily turn your computer into your own security server.
- ASUS OnScreenDisplay (OSD): OSD allows you to instantly adjust various display settings in almost any PC game without leaving the game.
- Diversified displays connectivity (DVI, Dual VGA, DVI+VGA, DVI+TV-out)
- High-quality TV output for big screen gaming or presentations

Chipset Feature
- Powered by the world's most powerful GPU nVIDIA GeForce™6800
- NVIDIA CineFX™3.0 engine Full support for Microsoft DirectX9.0 Shader model 3.0 enables stunning and complex special effects
- NVIDIA SLI Multi-GPU ready Dramatically scales performance by allowing two graphics cards to run in parallel.
- NVIDIA UltraShadow™II technology-Enhances the performance of bleeding-edge games
- NVIDIA Intellisample™3.0 technology The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speeds
- NVIDIA nVIEW Multi-display technology Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors.
- Microsoft DirectX 9 and OpenGL 1.5 support

Short summary description ASUS 90-C1VE70-HUAY graphics card NVIDIA GeForce 6800 0.25 GB GDDR:

ASUS 90-C1VE70-HUAY, GeForce 6800, 0.25 GB, GDDR, 256 bit, 300 MHz

Long summary description ASUS 90-C1VE70-HUAY graphics card NVIDIA GeForce 6800 0.25 GB GDDR:

ASUS 90-C1VE70-HUAY. Graphics processor family: NVIDIA, Graphics processor: GeForce 6800, Processor frequency: 350 MHz. Discrete graphics card memory: 0.25 GB, Graphics card memory type: GDDR, Memory bus: 256 bit, Memory clock speed: 300 MHz. DirectX version: 9.0, OpenGL version: 1.5. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.