location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CQS0-L0UAN0YZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CQS0-L0UAN0YZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6570 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 1800 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Long product name ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3 :
The long product name of ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon HD 6570, 1GB DD3, 650/1800 Mhz, 128-bit, VGA, DVI, HDMI
More>>>
ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3:
The official description of ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Alloy Power
Super Alloy Power technology uses special alloy formula in critical power delivery components for a 15% performance boost, 35°C cooler operation and 2.5 times longer lifespan.

Dust-proof Fan
Unique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.

Low Profile Design
Ideal for home theater PCs and multimedia centers with low profile design and high power efficiency.

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance

Short summary description ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3:
This short summary of the ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CQS0-L0UAN0YZ, Radeon HD6570, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3:
This is an auto-generated long summary of ASUS 90-C1CQS0-L0UAN0YZ graphics card AMD Radeon HD6570 1 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS 90-C1CQS0-L0UAN0YZ. Graphics processor family: AMD, Graphics processor: Radeon HD6570, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6570
Processor frequency *
650 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1800 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
HDMI version
1.4a
DVI-D ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Half-Height/Half-Length (HH/HL)
Other features
Mac compatibility
No
HDMI
Yes
Compatible operating systems
Windows 7