location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CQR5-L0UAY0YZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CQR5-L0UAY0YZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170490104 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2020 09:39:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6670 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 4000 MHz
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11
Warranty:
Long product name ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5 :
The long product name of ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH6670/DIS/1GD5, AMD Radeon HD 6670, GDDR5 1GB, 810MHz / 4.0 GHz, 128-bit, DVI-I, HDMI, Display Port, D-Sub
More>>>
ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5:
The official description of ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super Alloy Power
Super Alloy Power technology uses special alloy formula in critical power delivery components for a 15% performance boost, 35°C cooler operation and 2.5 times longer lifespan.

AMD Eyefinity Technology
Extends your visual horizon across three displays for engaging gameplay and entertainment.

Dust-proof Fan
Unique fan design dissipates heat efficiently while extending a graphic card’s lifespan by 25%* through increased dust and particle resistance.

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Short summary description ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5:
This short summary of the ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CQR5-L0UAY0YZ, Radeon HD6670, 1 GB, GDDR5, 128 bit, 4000 MHz, 2560 x 1600 pixels

Long summary description ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5:
This is an auto-generated long summary of ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS 90-C1CQR5-L0UAY0YZ. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6670
Processor frequency *
800 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
4000 MHz
Ports & interfaces
HDMI ports quantity *
1
DVI-I ports quantity *
1
DisplayPorts quantity *
1
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
HDCP
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Certification
Windows 7
Weight & dimensions
Depth
167.6 mm
Height
116.8 mm
Packaging content
Bundled software
ASUS Utilities
Other features
Mac compatibility
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 18:23:45
Uk has collected 10 expert reviews for ASUS 90-C1CQR5-L0UAY0YZ graphics card AMD Radeon HD6670 1 GB GDDR5 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 18:23:41
The Radeon HD 6670 is AMD’s most budget-friendly GPU we’ve looked at. Asus has two versions of the card: one that comes with DVI, HDMI and analogue D-Sub video outputs, which costs around £70, and one that replaces the analogue connector with digital D...
Bottom line However if you’re looking for an upgrade to enjoy an upcoming game such as Battlefield 3 in all its visual glory, you’ll definitely need something more powerful...
60%
cnwintech.com
Updated:
2016-12-27 15:44:06
AMD Radeon HD 6670 has been present since last year and is one attractive option for entry-level to medium. The price is affordable and fairly good performance makes it one of the sought-after option. However, its performance has begun unrivaled by other...
0%
itp.net
Updated:
2011-09-25 18:23:32
The Radeon HD 6670 and 6570 GPUs were designed to replace the older Radeon HD 5670 and 5570 GPUs respectively. The 6670 and 6570 were also meant to be used in graphics cards selling for US $99 and $79, so when we realised the EAH6670/DIS/1GD5 retails f...
Bottom line A fast card but one that’s hard to recommend owing to its pricing. If it were priced around the $100 mark it would have been a winner...
80%
hitechlegion.com
Updated:
2011-09-25 18:23:36
Sometime around Q2 2011, AMD expanded their Northern Islands GPU lineup with the introduction of the “Turks” video cards. These entry level video cards can have 480 stream processors, 24 texture units, 8 ROPs and come with a 128-bit memory interface. A...
Good DirectX 11, Low temperatures, Low power, Low noise dustproof fan, HD3D Capable, Eyefinity TripleDisplay Capable, AMD APP Acceleration, GDDR5 Memory...
Bad Larger PCB and shroud size could pose some clearance issues inside HTPC cases, gold, Discuss this review in our forums...
Bottom line Choosing the right video card is very important especially when you are on a limited budget. For $99, the entry level video cards of today like the Radeon HD6670 delivers a lot more muscle and flexibility compared to the previous generation video cards...
0%
tech2.com
Updated:
2011-09-25 18:23:45
While serious gamers are very particular about their hardware and want the absolute best from their graphics card, there are many others who need more affordable solutions. The Radeon 6000 series is a large family of GPUs and there are cards based...
Bottom line The ASUS HD6670 is priced at Rs. 6,000, which makes it a very affordable card to buy. It’s not designed for the die-hard gamers amongst us who like to play the latest of games at the highest possible settings. We’ve seen that performance in games isn’t...
60%
Country Distributor
United Kingdom 1 distributor(s)