Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CQ0A-J0UANAYZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CQ0A-J0UANAYZ show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 61589
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 20 Dec 2017 21:34:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card :
The short editorial description of ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card

AMD Radeon HD 6450, PCI Express 2.1, DDR3 512MB, 625 MHz, Memory Clock 1100 MHz ( 550 MHz DDR3 ), 400 MHz,32-bit
More>>>

ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card:
The official marketing text of ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card as supplied by the manufacturer
OdB Silent Cooling
Silent passive cooling runs 0dB quiet, perfect for hushed gaming and multimedia joy.

Low Profile Design
Ideal for home theater PCs and multimedia centers with low profile design and high power efficiency.

EMI Shield
Reduces 66%* of electromagnetic interference both given off and received by the card - resulting in a stable signal, clearer screen display and a safer, healthier computing environment.

ASUS Smart Doctor
Intelligent system monitoring for efficient overclocking with an intuitive slide bar.

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Splendid™ Video Intelligence Technology
Optimizes colors in various entertainment scenarios with five special modes — standard, game, scenery, night view and theater.

AMD HD3D™ Technology
Optimize stereoscopic 3D gaming and movie-watching entertainment.

Microsoft® DirectX® 11 Support
Bring new levels of visual realism to gaming on the PC and get top-notch performance.

Microsoft® Windows® 7 Support
Enable PC users to enjoy an advanced computing experience and to do more with their PC.
Short summary description ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card:
This short summary of the ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS 90-C1CQ0A-J0UANAYZ, Radeon HD6450, 0.5 GB, GDDR3, 32 bit, 2560 x 1600 pixels, PCI Express 2.1
Long summary description ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card :

ASUS 90-C1CQ0A-J0UANAYZ. Graphics processor family: AMD, Graphics processor: Radeon HD6450, Processor frequency: 625 MHz. Discrete graphics adapter memory: 0.5 GB, Graphics adapter memory type: GDDR3, Memory bus: 32 bit, Memory clock speed: 1100 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Passive

This is an auto-generated long summary of ASUS 90-C1CQ0A-J0UANAYZ Radeon HD6450 0.5GB GDDR3 graphics card based on the first three specs of the first five spec groups.
Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
AMD
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
Radeon HD6450
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
625 MHz
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics adapter memory *
0.5 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
32 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1100 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Passive
Form factor
The shape or design of the product.
LP
Weight & dimensions
Depth
The distance from the front to the back of something.
178 mm
Height
The measurement of the product from head to foot or from base to top.
138 mm
Other features
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X