location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90-C1CPLK-L0UAY0BZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CPLK-L0UAY0BZ show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:25:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 :
The long product name of ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENGTX460 DC - GDDR5 1GB, PCI Express 2.0, NVIDIA GeForce GTX 460, 775 MHz, DVI, 2560x1600 pixel, 9.8" x 5.03"
More>>>
ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:
The official description of ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

775MHz Overclocked!
Factory overclocked to perform at 775MHz, higher than stock performance, resulting in higher frame rates in games.

DirectCU
Precision mounted DirectCU copper heatpipes in direct contact with the GPU for rapid heat dissipation – creating 20%* cooler and quiet performamce in idle.

Voltage Tweak
Full throttle overclocking with exclusive ASUS Voltage Tweak via Smart Doctor – boosting 50%* more speed, performance and satisfaction!

EMI Shield
Effectively blocks 66% radiations to protect user's health and improve graphics clarity

GPU Guard
Prevents cracking and fracturing, even increasing drop and shock damage resistance - increasing the card’s strain threshold by 80%-100%.

Fuse Protection
Fuse Protection technology delivers double the over-current protection for risk-free computing

ASUS Smart Doctor
Your intelligent hardware protection and powerful overclocking tool

ASUS Gamer OSD
Real-time overclocking, benchmarking and video capturing in any PC game!

Splendid™ Video Intelligence Technology
Optimizes colors in various entertainment scenarios with five special modes — standard, game, scenery, night view and theater.

Short summary description ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:
This short summary of the ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90-C1CPLK-L0UAY0BZ, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:
This is an auto-generated long summary of ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS 90-C1CPLK-L0UAY0BZ. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 460
Processor frequency *
775 MHz
Shader clock
1550 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-D ports quantity *
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI ports quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
No
OpenGL version *
No
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Weight & dimensions
Length
248.9 mm
Height
127.7 mm
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:08:50
Uk has collected 18 expert reviews for ASUS 90-C1CPLK-L0UAY0BZ graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
overclockersclub.com
Updated:
2016-12-27 15:53:43
Are you looking to upgrade your system's video card? Maybe you are looking for a card that is going to give you a great graphics experience for your money and which has support for the latest features such as DirectX 11 and Shader Model 5.0. Well, you...
Good DX11 Support, Overclockable, Low power consumption, Overclocked out of the box, Performance, Temperatures, Price...
Bad None...
Bottom line If you are looking for a card that is going to be able to give you great performance for a lower price point, you should check out the ASUS ENGTX460 TOP. You are going to get a card that has DirectX 11 support giving you the ability to play the newest...
0%
Bjorn3d.com
Updated:
2013-05-01 03:08:33
NVIDIA did a great job of providing a performance videocard at an affordable price when they realeased the GTX 460 in July of 2010. ASUS has taken the standard GTX 460 platform and provided a unique cooling system, along with their unique Voltage Twea...
Good Overclocks very well, Runs cool and quiet, Affordable...
Bad Slightly power hungry...
Bottom line As we worked our way through this review, one thing was apparent the entire time: the mainstream videocard market is currently in the middle of a tight race to the finish line. The results of the ASUS ENGTX 460 DirectCU when compared to the ASUS EAH 6...
90%
techpowerup.com
Updated:
2013-05-01 03:08:38
NVIDIA's latest member of their DirectX 11 lineup is the GeForce GTX 460. It is based on the all new 40 nm GF104 GPU which is based on the Fermi architecture introduced earlier this year. The GTX 460 is positioned at the lower end of the mid-range perf...
Good Low price, Overclocked out of the box, Better price/performance ratio than 1 GB and 768 MB reference cards, Good additional OC potential, Low power consumption, Good VRM cooling, GDDR5 memory, 1 GB of memory, Support for DirectX 11, Support for NVIDIA 3D Vision Surround, Support for CUDA, PhysX and 3D Vision...
Bad 1 GB VRAM does not make a substantial difference over 768 MB, Memory chips not directly cooled, DirectX 11 relevance very limited at this time...
Bottom line With a price of $229 online at this time, the ASUS GTX 460 DirectCU 1 GB costs as much as the reference design 1 GB version. Considering the overclock out of the box, which results in about 10% performance increase on average, this is an excellent deal...
94%
tbreak.com
Updated:
2013-05-01 03:08:42
Overclocked, overpriced? We already established with our Zotac review that the new Nvidia GeForce GTX 460 is one hell of a mainstream card and pretty much the best value for money in the market right now. So henceforth the battle begins as to which br...
Bottom line A good performer, especially when overclocked, but the high price is a big turnoff. We already established with our Zotac review that the new Nvidia GeForce GTX 460 is one hell of a mainstream card and pretty much the best value for money in the marke...
70%
overclock3d.net
Updated:
2013-05-01 03:08:47
Less than a fortnight ago we tested nVidia's latest midrange performance offering; the GeForce GTX 460. The product in question was of reference design, sporting its default clock frequencies and cooler. However it became clear that a number of Add In...
Bottom line It can be safely said that the GTX 460 1GB is a very capable graphics card. None of the games in our testing regime were unplayable and for most of the part, it is a serious threat to ATi's Radeon HD 5770, 5830 and 5850 graphics cards. Out of the box...
80%
Behardware.com
Updated:
2016-12-27 15:53:43
From launch, the GeForce GTX 460 was a unanimous hit, with NVIDIA finally offering a decent price/performance ratio. With the arrival of the Radeon HD 6850, which has a similar level of performance, the GeForce GTX 460s were drastically cut in price...
0%
maximumpc.com
Updated:
2016-12-27 15:53:43
The Asus TOP edition of the GTX 460 adds its now-familiar DirectCU cooling engine and pushes the clock speed a full 100MHz higher than the stock GTX 460’s 675MHz. That’s a 15 percent overclock. That, plus the 11 percent memory overclock, says as much a...
Good Great gaming performance for the price.
Bad Gets a little loud.
80%
ixbtlabs.com
Updated:
2016-12-27 15:53:43
Design Comparison with the reference design, front viewLantic NGTX460D5-1G2DHLeadtek WinFast GTX 460 1GBLeadtek WinFast GTX 460 EXTREMEManli GeForce GTX460OCComparison with the reference design, rear viewASUS ENGTX460 DirectCU TOP/2DI/1GD5Reference NVI...
0%
hardocp.com
Updated:
2016-12-27 15:53:43
ASUSTeK Computer Inc. is one of the largest and most successful computer hardware manufacturers in the world. A Taiwan-based company, they manufacture a wide variety of computer hardware, including motherboards, video cards, optical drives, notebooks...
Bottom line ASUS has made the ENGTX460 TOP 1GB a solid video card. It has a respectable factory frequency boost. The triple 8mm heat-pipes kept the video card cool at factory frequencies and along with Voltage Tweak let us get every MHz we could out of our GPU wh...
0%
xbitlabs.com
Updated:
2016-12-27 15:53:43
it’s now AMD’s turn to make a move lest the company should lose its ground on the market.We, on our part, are introducing more and more GeForce GTX 460 models to you. This time around it is an original version of the card from ASUSTeK Computer. It is...
Good High performance for its price range, In overclocked mode competes successfully against Radeon HD 5870 and GeForce GTX 470, Wide range of supported FSAA modes, Improved CSAA/TMAA quality, Minimal effect of FSAA on performance, CUDA and PhysX support, Fullyfledged hardware HD video decoding, Highquality HD video postprocessing with scalability, HDMI 1.3a support, Dolby TrueHD and DTSHD Ma...
Bad Comparatively large size, Noticeable noise in 3D mode, Doesn’t support more than two monitors, Could use TMUs, Lower quality of HD video playback compared against its primary competitor.
Bottom line The ASUS ENGTX460 DirectCU TOP has showed the same performance as any other GeForce GTX 460 1GB with comparable frequencies such as the earlier reviewed Gainward GeForce GTX 460 GS GLH and Palit GeForce GTX 460 Sonic Platinum which come pre-overclocked...
0%
Computerpoweruser.com
Updated:
2016-12-27 15:53:43
 View a PDF of this article. (NOTE: These pages are PDF (Portable Document Format) files. You will need Adobe Acrobat to view these pages. Download Adobe Acrobat Reader) Want more information about a topic you found of interest while reading this artic...
0%
tomshardware.com
Updated:
2016-12-27 15:53:43
Because every card in today’s comparison is a compromise of features, performance, warranty, and price, individual buyers must carefully consider their specific needs before choosing a favorite.
0%
benchmarkreviews.com
Updated:
2016-12-27 15:53:43
Benchmark Reviews was stunned to see NVIDIA's mid-range GeForce GTX 460 graphics solution dominate the price point and threaten high-performance products. Our tests have concluded that both the 768MB and 1GB version can offer great gaming performance...
Good Extremely cool operating temperatures!, Consumes only 19 watts at idle, Best performer at $230 easily beats Radeon HD 5850, Outstanding pricetoperformance cost ratio, Fermi Introduces Error Correcting Code (ECC), Massive overclock performance matches Radeon HD 5870, Quiet cooling fan under loaded operation, Includes native HDMI audio/video output, Adds 32x CSAA postprocessing detail...
Bad TripleSLI not supported, ASUS SmartDoctor lacks overclocking range...
Bottom line IMPORTANT: Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. While we each do our best to ensure...
93%